Kingbright Corporation
LEDs
KM-23SGC-F
Description
Green LED SOT-23 3x1.3mm
-
RS Components, Ltd.
-
RS Components, Ltd.
-
RS Components, Ltd.
Request a Quote
Email Supplier
Description
Green LED SOT-23 3x1.3mm
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Light Emitting Diodes (LED) |
Light Emitting Diodes (LED) |
|
Product Number
|
8608857 |
8608857P |
|
Product Name
|
LEDs |
LEDs |
|
LED Package:
|
3 x 1.3 x 0.95mm
|
|
|
LED Type
|
Green; Clear
|
|
|
Peak Wavelength
|
568 nm (5680 Å)
|
|
|
Viewing Angle
|
140 degrees
|
|
Unlock Full Specs
to access all available technical data
Similar Products
LED Type
Ultraviolet
Peak Wavelength
400 nm (4000 Å)
Viewing Angle
130 degrees
View Details
ROHM Semiconductor USA, LLC
LED Package:
Radial
LED Type
White
Viewing Angle
40 degrees
View Details
3 suppliers