LED, GREEN, 0.4MCD, 568NM, SMD; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:25mA; Forward Voltage:1.9V; Wavelength Typ:568nm; Luminous Intensity:0.4mcd; Viewing Angle:140°; Lens Shape:Rectangular RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 42Y0453 |
| Product Name | Led, Green, 0.4Mcd, 568Nm, Smd; Led Color Kingbright |
| LED Type | Green; Green |
| Peak Wavelength | 568 nm (5680 Å) |
| Viewing Angle | 140 degrees |
| Luminous Intensity | 0.4000 milliCandela |