Kingbright Corporation Led, Red, 0.8Mcd, 617Nm, Smd; Led Color Kingbright KM-23LID-F

Description
LED, RED, 0.8MCD, 617NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:30mA; Forward Voltage:1.7V; Wavelength Typ:617nm; Luminous Intensity:0.8mcd; Viewing Angle:140°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED, RED, 0.8MCD, 617NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:30mA; Forward Voltage:1.7V; Wavelength Typ:617nm; Luminous Intensity:0.8mcd; Viewing Angle:140°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, 0.8Mcd, 617Nm, Smd; Led Color Kingbright - 42Y0451 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 0.8Mcd, 617Nm, Smd; Led Color Kingbright
42Y0451
Led, Red, 0.8Mcd, 617Nm, Smd; Led Color Kingbright 42Y0451
LED, RED, 0.8MCD, 617NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:30mA; Forward Voltage:1.7V; Wavelength Typ:617nm; Luminous Intensity:0.8mcd; Viewing Angle:140°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

LED, RED, 0.8MCD, 617NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:30mA; Forward Voltage:1.7V; Wavelength Typ:617nm; Luminous Intensity:0.8mcd; Viewing Angle:140°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 42Y0451
Product Name Led, Red, 0.8Mcd, 617Nm, Smd; Led Color Kingbright
LED Type Red; Red
Peak Wavelength 617 nm (6170 Å)
Viewing Angle 140 degrees
Luminous Intensity 0.8000 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225382 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 420 nm (4200 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: Rear Mount Panel Mount
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
LED White Lighting - 1416-L128-3080SB35B00A1TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3000 K
View Details