Kingbright Corporation Led Surface Mount; Led Color Kingbright KM-23ESGW

Description
LED SURFACE MOUNT; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:-; Viewing Angle:140°; Lens Shape:Rectangular; Forward Current / Color:R 30mA, G 25mA; Luminous Intensity / Color:R 12mcd, G 10mcd; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED SURFACE MOUNT; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:-; Viewing Angle:140°; Lens Shape:Rectangular; Forward Current / Color:R 30mA, G 25mA; Luminous Intensity / Color:R 12mcd, G 10mcd; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Surface Mount; Led Color Kingbright - 25M9952 - Newark, An Avnet Company
Chicago, IL, United States
Led Surface Mount; Led Color Kingbright
25M9952
Led Surface Mount; Led Color Kingbright 25M9952
LED SURFACE MOUNT; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:-; Viewing Angle:140°; Lens Shape:Rectangular; Forward Current / Color:R 30mA, G 25mA; Luminous Intensity / Color:R 12mcd, G 10mcd; Product Range:- RoHS Compliant: Yes

LED SURFACE MOUNT; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:-; Viewing Angle:140°; Lens Shape:Rectangular; Forward Current / Color:R 30mA, G 25mA; Luminous Intensity / Color:R 12mcd, G 10mcd; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 25M9952
Product Name Led Surface Mount; Led Color Kingbright
LED Type Red; Green; Green, Red
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017491 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 320 nm (3200 Å)
Viewing Angle 130 degrees
View Details
Specs
LED Package: T-10
LED Type Green
Viewing Angle 140 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details