Kingbright Corporation LEDs KM-23ESGC

Description
Kingbright KM-23ESGC LED
Request a Quote Datasheet
Description
Kingbright KM-23ESGC LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 4664153 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KM-23ESGC LED

Kingbright KM-23ESGC LED

Supplier's Site
LEDs - 4664153P - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KM-23ESGC LED

Kingbright KM-23ESGC LED

Supplier's Site
LEDs - 1651616 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KM-23ESGC LED

Kingbright KM-23ESGC LED

Supplier's Site
Led, Smd, Sot-23, Red+Green; Led Color Kingbright - 28W1813 - Newark, An Avnet Company
Chicago, IL, United States
Led, Smd, Sot-23, Red+Green; Led Color Kingbright
28W1813
Led, Smd, Sot-23, Red+Green; Led Color Kingbright 28W1813
LED, SMD, SOT-23, RED+GREEN; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:-; Viewing Angle:140°; Lens Shape:Rectangular; Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:-; Forward Voltage / Color:R 2V, G 2.2V RoHS Compliant: Yes

LED, SMD, SOT-23, RED+GREEN; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:-; Viewing Angle:140°; Lens Shape:Rectangular; Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:-; Forward Voltage / Color:R 2V, G 2.2V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 4664153 4664153P 28W1813
Product Name LEDs LEDs Led, Smd, Sot-23, Red+Green; Led Color Kingbright
LED Package: 3 x 1.3mm
LED Type Red; Green; Clear Red; Green; Green, Red
Peak Wavelength 568 to 625 nm (5680 to 6250 Å)
Viewing Angle 140 degrees 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736285 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
Low Current Emission Type, Yellow Green Surface Mount Chip LED - CSL1901MW - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow; Green
Peak Wavelength 570 nm (5700 Å)
View Details
LED Indication - Discrete - 516-ASMT-SWBM-NV803DKR-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type White
Viewing Angle 120 degrees
View Details