Kingbright Corporation LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - KB-H100SURKW KB-H100SURKW

Description
Manufacturer: Kingbright Win Source Part Number: 876331-KB-H100SURKW Features: LED Circuit Board Indicator LED Circuit Board Indicator Package: Tube Family Name: KB-H100 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.2000
Request a Quote Datasheet
Description
Manufacturer: Kingbright Win Source Part Number: 876331-KB-H100SURKW Features: LED Circuit Board Indicator LED Circuit Board Indicator Package: Tube Family Name: KB-H100 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.2000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - KB-H100SURKW - 876331-KB-H100SURKW - Win Source Electronics
Laguna Hills, CA, United States
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - KB-H100SURKW
876331-KB-H100SURKW
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - KB-H100SURKW 876331-KB-H100SURKW
Manufacturer: Kingbright Win Source Part Number: 876331-KB-H100SURKW Features: LED Circuit Board Indicator LED Circuit Board Indicator Package: Tube Family Name: KB-H100 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.2000

Manufacturer: Kingbright
Win Source Part Number: 876331-KB-H100SURKW
Features: LED Circuit Board Indicator LED Circuit Board Indicator
Package: Tube
Family Name: KB-H100
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 876331-KB-H100SURKW
Product Name LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - KB-H100SURKW
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225170 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Optoelectronics - LED Indication - Discrete - 1241816-SML-LXL1209SRC-TR - Win Source Electronics
Specs
LED Type Red; Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 50 degrees
View Details
2 suppliers