Kingbright Corporation OEM Parts - OEM Parts (J - L) - KB 817-M KB 817-M

Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1018203-KB 817-M Categories: OEM Parts(J-L) Alternative Parts (Cross-Reference): KB 817-MKB-817-M; KB817-M; KB817M; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1018203-KB 817-M Categories: OEM Parts(J-L) Alternative Parts (Cross-Reference): KB 817-MKB-817-M; KB817-M; KB817M; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (J - L) - KB 817-M - 1018203-KB 817-M - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (J - L) - KB 817-M
1018203-KB 817-M
OEM Parts - OEM Parts (J - L) - KB 817-M 1018203-KB 817-M
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1018203-KB 817-M Categories: OEM Parts(J-L) Alternative Parts (Cross-Reference): KB 817-MKB-817-M; KB817-M; KB817M; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1018203-KB 817-M
Categories: OEM Parts(J-L)
Alternative Parts (Cross-Reference): KB 817-MKB-817-M; KB817-M; KB817M;
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1018203-KB 817-M
Product Name OEM Parts - OEM Parts (J - L) - KB 817-M
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 448-AIKB15N65DH5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
4 suppliers
DC - 14 GHz, 50 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-10 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.8 dB
View Details
4 suppliers
Interfet -  - Micross Components, Inc.
Micross Components, Inc.
View Details