LED, BICOLOUR, ALGAAS, RED/GREEN; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:2.4mm; Viewing Angle:120°; Lens Shape:Round; Forward Current / Color:R 30mA, G 25mA; Luminous Intensity / Color:R 150mcd, G 20mcd; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 31M5187 |
| Product Name | Led, Bicolour, Algaas, Red/green; Led Color Kingbright |
| LED Package: | 2.4mm |