Kingbright Corporation Led, Red/green, 60/90Mcd; Led Color Kingbright KA-4040SRCGKS-R

Description
LED, RED/GREEN, 60/90MCD; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:-; Viewing Angle:120°; Lens Shape:Round with Flat Top; Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:R 60mcd, G 90mcd; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED, RED/GREEN, 60/90MCD; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:-; Viewing Angle:120°; Lens Shape:Round with Flat Top; Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:R 60mcd, G 90mcd; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red/green, 60/90Mcd; Led Color Kingbright - 62X8951 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red/green, 60/90Mcd; Led Color Kingbright
62X8951
Led, Red/green, 60/90Mcd; Led Color Kingbright 62X8951
LED, RED/GREEN, 60/90MCD; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:-; Viewing Angle:120°; Lens Shape:Round with Flat Top; Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:R 60mcd, G 90mcd; Product Range:- RoHS Compliant: Yes

LED, RED/GREEN, 60/90MCD; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:-; Viewing Angle:120°; Lens Shape:Round with Flat Top; Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:R 60mcd, G 90mcd; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 62X8951
Product Name Led, Red/green, 60/90Mcd; Led Color Kingbright
LED Type Red; Green; Green, Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169857 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 1
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
OSLON® SSL 80 White LED - GW CS8PM1.CM - OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 2700 to 4000 K
Viewing Angle 80 degrees
View Details