Kingbright Corporation LEDs KA-4040SESK

Description
Right Angle LED Orange 4x4mm
Request a Quote Datasheet
Description
Right Angle LED Orange 4x4mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8624635 - RS Components, Ltd.
Corby, Northants, United Kingdom
Right Angle LED Orange 4x4mm

Right Angle LED Orange 4x4mm

Supplier's Site
LEDs - 8624635P - RS Components, Ltd.
Corby, Northants, United Kingdom
Right Angle LED Orange 4x4mm

Right Angle LED Orange 4x4mm

Supplier's Site
LEDs - 1654389 - RS Components, Ltd.
Corby, Northants, United Kingdom
Right Angle LED Orange 4x4mm

Right Angle LED Orange 4x4mm

Supplier's Site
Led, Orange, 450Mcd, 601Nm; Led Color Kingbright - 83T2872 - Newark, An Avnet Company
Chicago, IL, United States
Led, Orange, 450Mcd, 601Nm; Led Color Kingbright
83T2872
Led, Orange, 450Mcd, 601Nm; Led Color Kingbright 83T2872
LED, ORANGE, 450MCD, 601NM; LED Color:Orange; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:601nm; Luminous Intensity:450mcd; Viewing Angle:120°; Lens Shape:Round with Flat Top RoHS Compliant: Yes

LED, ORANGE, 450MCD, 601NM; LED Color:Orange; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:601nm; Luminous Intensity:450mcd; Viewing Angle:120°; Lens Shape:Round with Flat Top RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 8624635 8624635P 83T2872
Product Name LEDs LEDs Led, Orange, 450Mcd, 601Nm; Led Color Kingbright
LED Package: 4 x 4 x 3.6mm
LED Type Orange; Clear Orange; Orange
Peak Wavelength 601 nm (6010 Å) 601 nm (6010 Å)
Viewing Angle 120 degrees 120 degrees
Luminous Intensity 450 milliCandela 450 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736367 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1300 nm (13000 Å)
View Details
Dual Emitter - DLED-660/940-CSL-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 940 nm (6600 to 9400 Å)
View Details
LED Indication - Discrete - C503B-BCS-CX0Y0452-ND - DigiKey
Specs
LED Package: Radial
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
2 suppliers