Kingbright Corporation LEDs KA-4040CGSK

Description
Right Angle LED Green 4x4mm
Request a Quote Datasheet
Description
Right Angle LED Green 4x4mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8624623 - RS Components, Ltd.
Corby, Northants, United Kingdom
Right Angle LED Green 4x4mm

Right Angle LED Green 4x4mm

Supplier's Site
Led, Green, 90Mcd, 570Nm; Led Color Kingbright - 83T2869 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 90Mcd, 570Nm; Led Color Kingbright
83T2869
Led, Green, 90Mcd, 570Nm; Led Color Kingbright 83T2869
LED, GREEN, 90MCD, 570NM; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:90mcd; Viewing Angle:120°; Lens Shape:Round with Flat Top RoHS Compliant: Yes

LED, GREEN, 90MCD, 570NM; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:90mcd; Viewing Angle:120°; Lens Shape:Round with Flat Top RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 8624623 83T2869
Product Name LEDs Led, Green, 90Mcd, 570Nm; Led Color Kingbright
LED Package: 4 x 4 x 3.6mm
LED Type Green; Clear Green; Green
Peak Wavelength 570 nm (5700 Å) 570 nm (5700 Å)
Viewing Angle 120 degrees 120 degrees
Luminous Intensity 90 milliCandela 90 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 9
View Details
LED Indication - Discrete - 516-ASMM-CA04-CV6C2CT-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Amber
Peak Wavelength 592 nm (5920 Å)
View Details