Kingbright Corporation LEDs KA-3529ASYL2Z4S

Description
Kingbright KA-3529ASYL2Z4S LED
Request a Quote
Description
Kingbright KA-3529ASYL2Z4S LED
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8714631 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KA-3529ASYL2Z4S LED

Kingbright KA-3529ASYL2Z4S LED

Supplier's Site
LEDs - 8714631P - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KA-3529ASYL2Z4S LED

Kingbright KA-3529ASYL2Z4S LED

Supplier's Site
LEDs - 1654489 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KA-3529ASYL2Z4S LED

Kingbright KA-3529ASYL2Z4S LED

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 8714631 8714631P
Product Name LEDs LEDs
LED Package: 3.5 x 2.8 x 0.8mm
LED Type Yellow; Clear
Peak Wavelength 590 nm (5900 Å)
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Color Temperature 5700 K
Optical Power Output 980 milliwatts
Array Array
View Details
LED Indication - Discrete - 516-ALMD-EG1E-Z2002DKR-ND - DigiKey
Specs
LED Package: 4-SMD, Gull Wing
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
3 suppliers
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 80 degrees
View Details