Kingbright Corporation Optics - LEDs - Light Pipes - KA-3528SYC KA-3528SYC

Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 987144-KA-3528SYC Packaging: Cut Tape Color: Yellow Forward Voltage: 2 V Luminous Intensity: 590 mcd Power Dissipation: 125 mW Peak Wavelength: 590 nm Forward Current: 20 mA Viewing Angle: 120 ° Number of Pins: 2 Wavelength: 588 nm Width: 3.5 mm Categories: Optics - LEDs - Light Pipes Lens Style: Round Alternative Parts (Cross-Reference): KA-3528SYCKA-3528 SYC; KA3528SYC; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage RoHS: Compliant REACH SVHC: No SVHC
Request a Quote Datasheet
Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 987144-KA-3528SYC Packaging: Cut Tape Color: Yellow Forward Voltage: 2 V Luminous Intensity: 590 mcd Power Dissipation: 125 mW Peak Wavelength: 590 nm Forward Current: 20 mA Viewing Angle: 120 ° Number of Pins: 2 Wavelength: 588 nm Width: 3.5 mm Categories: Optics - LEDs - Light Pipes Lens Style: Round Alternative Parts (Cross-Reference): KA-3528SYCKA-3528 SYC; KA3528SYC; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage RoHS: Compliant REACH SVHC: No SVHC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - KA-3528SYC - 987144-KA-3528SYC - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - KA-3528SYC
987144-KA-3528SYC
Optics - LEDs - Light Pipes - KA-3528SYC 987144-KA-3528SYC
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 987144-KA-3528SYC Packaging: Cut Tape Color: Yellow Forward Voltage: 2 V Luminous Intensity: 590 mcd Power Dissipation: 125 mW Peak Wavelength: 590 nm Forward Current: 20 mA Viewing Angle: 120 ° Number of Pins: 2 Wavelength: 588 nm Width: 3.5 mm Categories: Optics - LEDs - Light Pipes Lens Style: Round Alternative Parts (Cross-Reference): KA-3528SYCKA-3528 SYC; KA3528SYC; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage RoHS: Compliant REACH SVHC: No SVHC

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 987144-KA-3528SYC
Packaging: Cut Tape
Color: Yellow
Forward Voltage: 2 V
Luminous Intensity: 590 mcd
Power Dissipation: 125 mW
Peak Wavelength: 590 nm
Forward Current: 20 mA
Viewing Angle: 120 °
Number of Pins: 2
Wavelength: 588 nm
Width: 3.5 mm
Categories: Optics - LEDs - Light Pipes
Lens Style: Round
Alternative Parts (Cross-Reference): KA-3528SYCKA-3528 SYC; KA3528SYC;
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
REACH SVHC: No SVHC

Buy Now
Led, Yellow, 2.2Mm, 120Mcd, 588Nm; Led Color Kingbright - 38K3316 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 2.2Mm, 120Mcd, 588Nm; Led Color Kingbright
38K3316
Led, Yellow, 2.2Mm, 120Mcd, 588Nm; Led Color Kingbright 38K3316
LED, YELLOW, 2.2MM, 120MCD, 588NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:2.2mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:588nm; Luminous Intensity:120mcd; Viewing Angle:120°; Lens Shape:Round; Colour:YellowRoHS Compliant: Yes

LED, YELLOW, 2.2MM, 120MCD, 588NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:2.2mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:588nm; Luminous Intensity:120mcd; Viewing Angle:120°; Lens Shape:Round; Colour:YellowRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 987144-KA-3528SYC 38K3316
Product Name Optics - LEDs - Light Pipes - KA-3528SYC Led, Yellow, 2.2Mm, 120Mcd, 588Nm; Led Color Kingbright
LED Type Yellow; Yellow Yellow; Yellow
Peak Wavelength 588 nm (5880 Å) 588 nm (5880 Å)
Viewing Angle 120 degrees 120 degrees
Luminous Intensity 590 milliCandela 120 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736350 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
ES2 LED Backlight Module 2 Chip - White - MD-BW-ES2-W - ECO Light LED
Specs
LED Type White
Optical Power Output 480 milliwatts
View Details
Specs
Viewing Angle 120 degrees
View Details