Kingbright Corporation Led, Red, 2.4Mm, 250Mcd, 640Nm; Led Color Kingbright KA-3528SURC

Description
LED, RED, 2.4MM, 250MCD, 640NM; LED Color:Red; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:640nm; Luminous Intensity:250mcd; Viewing Angle:120°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED, RED, 2.4MM, 250MCD, 640NM; LED Color:Red; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:640nm; Luminous Intensity:250mcd; Viewing Angle:120°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, 2.4Mm, 250Mcd, 640Nm; Led Color Kingbright - 38K3315 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 2.4Mm, 250Mcd, 640Nm; Led Color Kingbright
38K3315
Led, Red, 2.4Mm, 250Mcd, 640Nm; Led Color Kingbright 38K3315
LED, RED, 2.4MM, 250MCD, 640NM; LED Color:Red; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:640nm; Luminous Intensity:250mcd; Viewing Angle:120°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

LED, RED, 2.4MM, 250MCD, 640NM; LED Color:Red; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:640nm; Luminous Intensity:250mcd; Viewing Angle:120°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Red, 230Mcd, 628Nm, Smd; Led Colour Kingbright - 05AC8535 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 230Mcd, 628Nm, Smd; Led Colour Kingbright
05AC8535
Led, Red, 230Mcd, 628Nm, Smd; Led Colour Kingbright 05AC8535
LED, RED, 230MCD, 628NM, SMD; LED Colour:Red; LED Mounting:SMD; LED Case Size:3.5mm x 2.8mm; Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:628nm; Luminous Intensity:230mcd; Viewing Angle:120°; Lens Shape:Round; RoHS Compliant: Yes

LED, RED, 230MCD, 628NM, SMD; LED Colour:Red; LED Mounting:SMD; LED Case Size:3.5mm x 2.8mm; Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:628nm; Luminous Intensity:230mcd; Viewing Angle:120°; Lens Shape:Round; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 38K3315 05AC8535
Product Name Led, Red, 2.4Mm, 250Mcd, 640Nm; Led Color Kingbright Led, Red, 230Mcd, 628Nm, Smd; Led Colour Kingbright
LED Package: 2.4mm
LED Type Red; Red Red
Peak Wavelength 640 nm (6400 Å) 628 nm (6280 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
Subminiature Emitter (IRLED) - LIM383ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Forward Current 65 milliamps
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details