Kingbright Corporation Led, Red, 2.4Mm, 150Mcd, 660Nm; Led Color Kingbright KA-3528SRC

Description
LED, RED, 2.4MM, 150MCD, 660NM; LED Color:Red; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:20mA; Forward Voltage:1.85V; Wavelength Typ:660nm; Luminous Intensity:150mcd; Viewing Angle:120°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes
Description
LED, RED, 2.4MM, 150MCD, 660NM; LED Color:Red; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:20mA; Forward Voltage:1.85V; Wavelength Typ:660nm; Luminous Intensity:150mcd; Viewing Angle:120°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, Red, 2.4Mm, 150Mcd, 660Nm; Led Color Kingbright - 31M5182 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 2.4Mm, 150Mcd, 660Nm; Led Color Kingbright
31M5182
Led, Red, 2.4Mm, 150Mcd, 660Nm; Led Color Kingbright 31M5182
LED, RED, 2.4MM, 150MCD, 660NM; LED Color:Red; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:20mA; Forward Voltage:1.85V; Wavelength Typ:660nm; Luminous Intensity:150mcd; Viewing Angle:120°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

LED, RED, 2.4MM, 150MCD, 660NM; LED Color:Red; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:20mA; Forward Voltage:1.85V; Wavelength Typ:660nm; Luminous Intensity:150mcd; Viewing Angle:120°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 31M5182
Product Name Led, Red, 2.4Mm, 150Mcd, 660Nm; Led Color Kingbright
LED Package: 2.4mm
LED Type Red; Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225170 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Dual Emitter - DLED-660/905-LLS-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details