Kingbright Corporation Led, Orange, 2.2Mm, 350Mcd, 601Nm; Led Color Kingbright KA-3528SEC

Description
LED, ORANGE, 2.2MM, 350MCD, 601NM; LED Color:Orange; LED Mounting:SMD; Bulb Size:2.2mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:601nm; Luminous Intensity:350mcd; Viewing Angle:120°; Lens Shape:Round; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, ORANGE, 2.2MM, 350MCD, 601NM; LED Color:Orange; LED Mounting:SMD; Bulb Size:2.2mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:601nm; Luminous Intensity:350mcd; Viewing Angle:120°; Lens Shape:Round; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Orange, 2.2Mm, 350Mcd, 601Nm; Led Color Kingbright - 38K3313 - Newark, An Avnet Company
Chicago, IL, United States
Led, Orange, 2.2Mm, 350Mcd, 601Nm; Led Color Kingbright
38K3313
Led, Orange, 2.2Mm, 350Mcd, 601Nm; Led Color Kingbright 38K3313
LED, ORANGE, 2.2MM, 350MCD, 601NM; LED Color:Orange; LED Mounting:SMD; Bulb Size:2.2mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:601nm; Luminous Intensity:350mcd; Viewing Angle:120°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

LED, ORANGE, 2.2MM, 350MCD, 601NM; LED Color:Orange; LED Mounting:SMD; Bulb Size:2.2mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:601nm; Luminous Intensity:350mcd; Viewing Angle:120°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 38K3313
Product Name Led, Orange, 2.2Mm, 350Mcd, 601Nm; Led Color Kingbright
LED Package: 2.2mm
LED Type Orange; Orange
Peak Wavelength 601 nm (6010 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Rear Mount Panel Mount
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 22 degrees
View Details