Kingbright Corporation Led, Blue, 2.4Mm, 60Mcd, 470Nm; Led Color Kingbright KA-3528PBCT-A

Description
LED, BLUE, 2.4MM, 60MCD, 470NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:470nm; Luminous Intensity:60mcd; Viewing Angle:120°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED, BLUE, 2.4MM, 60MCD, 470NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:470nm; Luminous Intensity:60mcd; Viewing Angle:120°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Blue, 2.4Mm, 60Mcd, 470Nm; Led Color Kingbright - 56P5085 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, 2.4Mm, 60Mcd, 470Nm; Led Color Kingbright
56P5085
Led, Blue, 2.4Mm, 60Mcd, 470Nm; Led Color Kingbright 56P5085
LED, BLUE, 2.4MM, 60MCD, 470NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:470nm; Luminous Intensity:60mcd; Viewing Angle:120°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

LED, BLUE, 2.4MM, 60MCD, 470NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:470nm; Luminous Intensity:60mcd; Viewing Angle:120°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site
Led, Blue, 90Mcd, 465Nm, Smd; Led Colour Kingbright - 05AC8534 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, 90Mcd, 465Nm, Smd; Led Colour Kingbright
05AC8534
Led, Blue, 90Mcd, 465Nm, Smd; Led Colour Kingbright 05AC8534
LED, BLUE, 90MCD, 465NM, SMD; LED Colour:Blue; LED Mounting:SMD; LED Case Size:3.2mm x 2.8mm; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:465nm; Luminous Intensity:90mcd; Viewing Angle:120°; Lens Shape:Round; RoHS Compliant: Yes

LED, BLUE, 90MCD, 465NM, SMD; LED Colour:Blue; LED Mounting:SMD; LED Case Size:3.2mm x 2.8mm; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:465nm; Luminous Intensity:90mcd; Viewing Angle:120°; Lens Shape:Round; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 56P5085 05AC8534
Product Name Led, Blue, 2.4Mm, 60Mcd, 470Nm; Led Color Kingbright Led, Blue, 90Mcd, 465Nm, Smd; Led Colour Kingbright
LED Package: 2.4mm
LED Type Blue; Blue Blue
Peak Wavelength 470 nm (4700 Å) 465 nm (4650 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918825 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Infrared Light Emitting Diode Top View Type - SIR-568ST3F - ROHM Semiconductor USA, LLC
Specs
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 13 degrees
Optical Power Output 13 milliwatts
View Details
2 suppliers
LED Indication - Discrete - XLMOK12W-ND - DigiKey
Specs
LED Package: Radial
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details