Kingbright Corporation Optics - LEDs - Light Pipes - KA-3528MGC KA-3528MGC

Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067044-KA-3528MGC Packaging: Cut Tape Color: Green Forward Voltage: 2.1 V Luminous Intensity: 150 mcd Power Dissipation: 105 mW Peak Wavelength: 574 nm Forward Current: 20 mA Viewing Angle: 120 ° Number of Pins: 2 Wavelength: 574 nm Width: 3.5 mm Categories: Optics - LEDs - Light Pipes Number of LEDs: 1 Lens Style: Circular, Colorless, Diffused, Round Alternative Parts (Cross-Reference): KA-3528MGCKA3528MGC; Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC Dominant Wavelength: 568 nm
Request a Quote Datasheet
Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067044-KA-3528MGC Packaging: Cut Tape Color: Green Forward Voltage: 2.1 V Luminous Intensity: 150 mcd Power Dissipation: 105 mW Peak Wavelength: 574 nm Forward Current: 20 mA Viewing Angle: 120 ° Number of Pins: 2 Wavelength: 574 nm Width: 3.5 mm Categories: Optics - LEDs - Light Pipes Number of LEDs: 1 Lens Style: Circular, Colorless, Diffused, Round Alternative Parts (Cross-Reference): KA-3528MGCKA3528MGC; Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC Dominant Wavelength: 568 nm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - KA-3528MGC - 1067044-KA-3528MGC - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - KA-3528MGC
1067044-KA-3528MGC
Optics - LEDs - Light Pipes - KA-3528MGC 1067044-KA-3528MGC
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067044-KA-3528MGC Packaging: Cut Tape Color: Green Forward Voltage: 2.1 V Luminous Intensity: 150 mcd Power Dissipation: 105 mW Peak Wavelength: 574 nm Forward Current: 20 mA Viewing Angle: 120 ° Number of Pins: 2 Wavelength: 574 nm Width: 3.5 mm Categories: Optics - LEDs - Light Pipes Number of LEDs: 1 Lens Style: Circular, Colorless, Diffused, Round Alternative Parts (Cross-Reference): KA-3528MGCKA3528MGC; Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC Dominant Wavelength: 568 nm

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1067044-KA-3528MGC
Packaging: Cut Tape
Color: Green
Forward Voltage: 2.1 V
Luminous Intensity: 150 mcd
Power Dissipation: 105 mW
Peak Wavelength: 574 nm
Forward Current: 20 mA
Viewing Angle: 120 °
Number of Pins: 2
Wavelength: 574 nm
Width: 3.5 mm
Categories: Optics - LEDs - Light Pipes
Number of LEDs: 1
Lens Style: Circular, Colorless, Diffused, Round
Alternative Parts (Cross-Reference): KA-3528MGCKA3528MGC;
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Radiation Hardening: No
REACH SVHC: No SVHC
Dominant Wavelength: 568 nm

Buy Now
Led, Green, 2.4Mm, 150Mcd, 574Nm; Led Color Kingbright - 38K3309 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 2.4Mm, 150Mcd, 574Nm; Led Color Kingbright
38K3309
Led, Green, 2.4Mm, 150Mcd, 574Nm; Led Color Kingbright 38K3309
LED, GREEN, 2.4MM, 150MCD, 574NM; LED Color:Green; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:574nm; Luminous Intensity:150mcd; Viewing Angle:120°; Lens Shape:Round RoHS Compliant: Yes

LED, GREEN, 2.4MM, 150MCD, 574NM; LED Color:Green; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:574nm; Luminous Intensity:150mcd; Viewing Angle:120°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1067044-KA-3528MGC 38K3309
Product Name Optics - LEDs - Light Pipes - KA-3528MGC Led, Green, 2.4Mm, 150Mcd, 574Nm; Led Color Kingbright
LED Type Green; Green Green; Green
Peak Wavelength 574 nm (5740 Å) 574 nm (5740 Å)
Viewing Angle 120 degrees 120 degrees
Luminous Intensity 150 milliCandela 150 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269533 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
Dual Emitter - DLED-660/895-LLS-2 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 895 nm (6600 to 8950 Å)
View Details