Kingbright Corporation Led, Red, 2.4Mm, 30Mcd, 627Nm; Led Color Kingbright KA-3528EC

Description
LED, RED, 2.4MM, 30MCD, 627NM; LED Color:Red; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:627nm; Luminous Intensity:30mcd; Viewing Angle:120°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED, RED, 2.4MM, 30MCD, 627NM; LED Color:Red; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:627nm; Luminous Intensity:30mcd; Viewing Angle:120°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, 2.4Mm, 30Mcd, 627Nm; Led Color Kingbright - 38K3307 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 2.4Mm, 30Mcd, 627Nm; Led Color Kingbright
38K3307
Led, Red, 2.4Mm, 30Mcd, 627Nm; Led Color Kingbright 38K3307
LED, RED, 2.4MM, 30MCD, 627NM; LED Color:Red; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:627nm; Luminous Intensity:30mcd; Viewing Angle:120°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

LED, RED, 2.4MM, 30MCD, 627NM; LED Color:Red; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:627nm; Luminous Intensity:30mcd; Viewing Angle:120°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 38K3307
Product Name Led, Red, 2.4Mm, 30Mcd, 627Nm; Led Color Kingbright
LED Package: 2.4mm
LED Type Red; Red
Peak Wavelength 627 nm (6270 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017477 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 290 nm (2900 Å)
Viewing Angle 130 degrees
View Details