Kingbright Corporation Led, Yellow, 2.4Mm, 180Mcd, 588Nm; Led Color Kingbright KA-3528ASYCT

Description
LED, YELLOW, 2.4MM, 180MCD, 588NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:588nm; Luminous Intensity:180mcd; Viewing Angle:120°; Lens Shape:Round RoHS Compliant: Yes
Datasheet
Description
LED, YELLOW, 2.4MM, 180MCD, 588NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:588nm; Luminous Intensity:180mcd; Viewing Angle:120°; Lens Shape:Round RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Yellow, 2.4Mm, 180Mcd, 588Nm; Led Color Kingbright - 56P5094 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 2.4Mm, 180Mcd, 588Nm; Led Color Kingbright
56P5094
Led, Yellow, 2.4Mm, 180Mcd, 588Nm; Led Color Kingbright 56P5094
LED, YELLOW, 2.4MM, 180MCD, 588NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:588nm; Luminous Intensity:180mcd; Viewing Angle:120°; Lens Shape:Round RoHS Compliant: Yes

LED, YELLOW, 2.4MM, 180MCD, 588NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:588nm; Luminous Intensity:180mcd; Viewing Angle:120°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 56P5094
Product Name Led, Yellow, 2.4Mm, 180Mcd, 588Nm; Led Color Kingbright
LED Package: 2.4mm
LED Type Yellow; Yellow
Peak Wavelength 588 nm (5880 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225385 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 375 nm (3750 Å)
Viewing Angle 110 degrees
View Details
T-2 120 Volt Lamps -  - Data Display Products
Data Display Products
Specs
LED Package: T-2
LED Type Red; Orange; Green; Blue; White; Amber
Forward Voltage 120 volts
View Details
Dwarf Star 1 Chip LED Backlight Module - Amber - MD-BW-ES1-Y - ECO Light LED
Specs
LED Type Orange
Optical Power Output 240 milliwatts
View Details