Kingbright Corporation LEDs KA-3021SGS

Description
Kingbright KA-3021SGS LED
Request a Quote
Description
Kingbright KA-3021SGS LED
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8608829 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KA-3021SGS LED

Kingbright KA-3021SGS LED

Supplier's Site
LEDs - 8608829P - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KA-3021SGS LED

Kingbright KA-3021SGS LED

Supplier's Site
LEDs - 1651790 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KA-3021SGS LED

Kingbright KA-3021SGS LED

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 8608829 8608829P
Product Name LEDs LEDs
LED Package: 2.7 x 2 x 1.3mm
LED Type Green; Clear
Peak Wavelength 568 nm (5680 Å)
Viewing Angle 125 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2269524 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 400 nm (4000 Å)
Viewing Angle 125 degrees
View Details
1W Mini High Power LED - ASMT-JA10-ARS01 - Broadcom Inc.
Specs
LED Type Amber
Peak Wavelength 598 nm (5980 Å)
Viewing Angle 165 degrees
View Details
3 suppliers