Kingbright Corporation Led, Green, 2.8 X 0.8Mm, 1.2Cd, 525Nm; Led Color Kingbright KA-2810AZGS-G

Description
LED, GREEN, 2.8 X 0.8MM, 1.2CD, 525NM; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:525nm; Luminous Intensity:1.2cd; Viewing Angle:110°; Lens Shape:Rectangular; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, GREEN, 2.8 X 0.8MM, 1.2CD, 525NM; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:525nm; Luminous Intensity:1.2cd; Viewing Angle:110°; Lens Shape:Rectangular; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Green, 2.8 X 0.8Mm, 1.2Cd, 525Nm; Led Color Kingbright - 28W1795 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 2.8 X 0.8Mm, 1.2Cd, 525Nm; Led Color Kingbright
28W1795
Led, Green, 2.8 X 0.8Mm, 1.2Cd, 525Nm; Led Color Kingbright 28W1795
LED, GREEN, 2.8 X 0.8MM, 1.2CD, 525NM; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:525nm; Luminous Intensity:1.2cd; Viewing Angle:110°; Lens Shape:Rectangular; MSL:- RoHS Compliant: Yes

LED, GREEN, 2.8 X 0.8MM, 1.2CD, 525NM; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:525nm; Luminous Intensity:1.2cd; Viewing Angle:110°; Lens Shape:Rectangular; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 28W1795
Product Name Led, Green, 2.8 X 0.8Mm, 1.2Cd, 525Nm; Led Color Kingbright
LED Type Green; Green
Peak Wavelength 525 nm (5250 Å)
Viewing Angle 110 degrees
Luminous Intensity 1200 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details