Kingbright Corporation Led, Red, 2.8 X 0.8Mm, 300Mcd, 630Nm; Led Color Kingbright KA-2810ASURSK

Description
LED, RED, 2.8 X 0.8MM, 300MCD, 630NM; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:1.95V; Wavelength Typ:630nm; Luminous Intensity:300mcd; Viewing Angle:110°; Lens Shape:Rectangular RoHS Compliant: Yes
Datasheet
Description
LED, RED, 2.8 X 0.8MM, 300MCD, 630NM; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:1.95V; Wavelength Typ:630nm; Luminous Intensity:300mcd; Viewing Angle:110°; Lens Shape:Rectangular RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, 2.8 X 0.8Mm, 300Mcd, 630Nm; Led Color Kingbright - 28W1792 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 2.8 X 0.8Mm, 300Mcd, 630Nm; Led Color Kingbright
28W1792
Led, Red, 2.8 X 0.8Mm, 300Mcd, 630Nm; Led Color Kingbright 28W1792
LED, RED, 2.8 X 0.8MM, 300MCD, 630NM; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:1.95V; Wavelength Typ:630nm; Luminous Intensity:300mcd; Viewing Angle:110°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, RED, 2.8 X 0.8MM, 300MCD, 630NM; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:1.95V; Wavelength Typ:630nm; Luminous Intensity:300mcd; Viewing Angle:110°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 28W1792
Product Name Led, Red, 2.8 X 0.8Mm, 300Mcd, 630Nm; Led Color Kingbright
LED Type Red; Red
Peak Wavelength 630 nm (6300 Å)
Viewing Angle 110 degrees
Luminous Intensity 300 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169840 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/940-CSL-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 940 nm (6600 to 9400 Å)
View Details