Kingbright Corporation LEDs KA-2810AQBS-G

Description
Right Angle Chip LED Blue 2.8x0.8mm
Request a Quote Datasheet
Description
Right Angle Chip LED Blue 2.8x0.8mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8609898 - RS Components, Ltd.
Corby, Northants, United Kingdom
Right Angle Chip LED Blue 2.8x0.8mm

Right Angle Chip LED Blue 2.8x0.8mm

Supplier's Site
LEDs - 8609898P - RS Components, Ltd.
Corby, Northants, United Kingdom
Right Angle Chip LED Blue 2.8x0.8mm

Right Angle Chip LED Blue 2.8x0.8mm

Supplier's Site
LEDs - 1461504 - RS Components, Ltd.
Corby, Northants, United Kingdom
Right Angle Chip LED Blue 2.8x0.8mm

Right Angle Chip LED Blue 2.8x0.8mm

Supplier's Site
Led, Blue, 2.8 X 0.8Mm, 300Mcd, 465Nm; Led Color Kingbright - 28W1790 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, 2.8 X 0.8Mm, 300Mcd, 465Nm; Led Color Kingbright
28W1790
Led, Blue, 2.8 X 0.8Mm, 300Mcd, 465Nm; Led Color Kingbright 28W1790
LED, BLUE, 2.8 X 0.8MM, 300MCD, 465NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:465nm; Luminous Intensity:300mcd; Viewing Angle:110°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, BLUE, 2.8 X 0.8MM, 300MCD, 465NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:465nm; Luminous Intensity:300mcd; Viewing Angle:110°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 8609898 8609898P 28W1790
Product Name LEDs LEDs Led, Blue, 2.8 X 0.8Mm, 300Mcd, 465Nm; Led Color Kingbright
LED Package: 2.8 x 0.8 x 1.2mm
LED Type Blue; Clear Blue; Blue
Peak Wavelength 465 nm (4650 Å) 465 nm (4650 Å)
Viewing Angle 110 degrees 110 degrees
Luminous Intensity 300 milliCandela 300 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2103083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Infrared Light Emitting Diode Top View Type - SIR-563ST3F - ROHM Semiconductor USA, LLC
Specs
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 15 degrees
Optical Power Output 11 milliwatts
View Details
3 suppliers
LED Indication - Discrete - XLUY65D-ND - DigiKey
Specs
LED Package: Radial
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details