Kingbright Corporation Led, Green, 2.8 X 0.8Mm, 60Mcd, 570Nm; Led Color Kingbright KA-2810ACGSK

Description
LED, GREEN, 2.8 X 0.8MM, 60MCD, 570NM; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:60mcd; Viewing Angle:110°; Lens Shape:Rectangular RoHS Compliant: Yes
Datasheet
Description
LED, GREEN, 2.8 X 0.8MM, 60MCD, 570NM; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:60mcd; Viewing Angle:110°; Lens Shape:Rectangular RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Green, 2.8 X 0.8Mm, 60Mcd, 570Nm; Led Color Kingbright - 28W1788 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 2.8 X 0.8Mm, 60Mcd, 570Nm; Led Color Kingbright
28W1788
Led, Green, 2.8 X 0.8Mm, 60Mcd, 570Nm; Led Color Kingbright 28W1788
LED, GREEN, 2.8 X 0.8MM, 60MCD, 570NM; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:60mcd; Viewing Angle:110°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, GREEN, 2.8 X 0.8MM, 60MCD, 570NM; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:60mcd; Viewing Angle:110°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 28W1788
Product Name Led, Green, 2.8 X 0.8Mm, 60Mcd, 570Nm; Led Color Kingbright
LED Type Green; Green
Peak Wavelength 570 nm (5700 Å)
Viewing Angle 110 degrees
Luminous Intensity 60 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
EXCELED™ series chip LED - SML-H12P8T(C) - ROHM Semiconductor GmbH
Specs
LED Package: 2x1.25 (t=0.8)
LED Type Green
Peak Wavelength 560 nm (5600 Å)
View Details
2 suppliers
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U340 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 340 nm (3400 Å)
View Details