Kingbright Corporation Led, Green, 70Mcd, 570Nm, Smd; Led Color Kingbright KA-2214CGSK

Description
LED, GREEN, 70MCD, 570NM, SMD; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:70mcd; Viewing Angle:120°; Lens Shape:Oval; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED, GREEN, 70MCD, 570NM, SMD; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:70mcd; Viewing Angle:120°; Lens Shape:Oval; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Green, 70Mcd, 570Nm, Smd; Led Color Kingbright - 88W4922 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 70Mcd, 570Nm, Smd; Led Color Kingbright
88W4922
Led, Green, 70Mcd, 570Nm, Smd; Led Color Kingbright 88W4922
LED, GREEN, 70MCD, 570NM, SMD; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:70mcd; Viewing Angle:120°; Lens Shape:Oval; Product Range:- RoHS Compliant: Yes

LED, GREEN, 70MCD, 570NM, SMD; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:70mcd; Viewing Angle:120°; Lens Shape:Oval; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 88W4922
Product Name Led, Green, 70Mcd, 570Nm, Smd; Led Color Kingbright
LED Type Green; Green
Peak Wavelength 570 nm (5700 Å)
Viewing Angle 120 degrees
Luminous Intensity 70 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880395 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
LED Type Red; Green; Blue; White; Amber, Warm White, Clear
Forward Current 3.5 to 22 milliamps
Forward Voltage 5 to 120 volts
View Details
Dwarf Star 1 Chip LED Backlight Module - Amber - MD-BW-ES1-Y - ECO Light LED
Specs
LED Type Orange
Optical Power Output 240 milliwatts
View Details