Kingbright Corporation Led, Red, 20Mm, 75Mcd, 660Nm; Led Color Kingbright DLC2-6SRD

Description
LED, RED, 20MM, 75MCD, 660NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:20mm; Forward Current If:20mA; Forward Voltage:5.55V; Wavelength Typ:660nm; Luminous Intensity:75mcd; Viewing Angle:120°; Lens Shape:Round; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, RED, 20MM, 75MCD, 660NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:20mm; Forward Current If:20mA; Forward Voltage:5.55V; Wavelength Typ:660nm; Luminous Intensity:75mcd; Viewing Angle:120°; Lens Shape:Round; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, 20Mm, 75Mcd, 660Nm; Led Color Kingbright - 25M8953 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 20Mm, 75Mcd, 660Nm; Led Color Kingbright
25M8953
Led, Red, 20Mm, 75Mcd, 660Nm; Led Color Kingbright 25M8953
LED, RED, 20MM, 75MCD, 660NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:20mm; Forward Current If:20mA; Forward Voltage:5.55V; Wavelength Typ:660nm; Luminous Intensity:75mcd; Viewing Angle:120°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

LED, RED, 20MM, 75MCD, 660NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:20mm; Forward Current If:20mA; Forward Voltage:5.55V; Wavelength Typ:660nm; Luminous Intensity:75mcd; Viewing Angle:120°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 25M8953
Product Name Led, Red, 20Mm, 75Mcd, 660Nm; Led Color Kingbright
LED Package: 20mm
LED Type Red; Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946423 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
LED White Lighting - 475-GWCSSRM3.EM-M8N1-XX58-1-700-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 2700 K
View Details
2 suppliers