Kingbright Corporation Optics - LEDs - Light Pipes - DLC2/6SRD DLC2/6SRD

Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1055590-DLC2/6SRD Categories: Optics - LEDs - Light Pipes Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1055590-DLC2/6SRD Categories: Optics - LEDs - Light Pipes Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - DLC2/6SRD - 1055590-DLC2/6SRD - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - DLC2/6SRD
1055590-DLC2/6SRD
Optics - LEDs - Light Pipes - DLC2/6SRD 1055590-DLC2/6SRD
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1055590-DLC2/6SRD Categories: Optics - LEDs - Light Pipes Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1055590-DLC2/6SRD
Categories: Optics - LEDs - Light Pipes
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1055590-DLC2/6SRD
Product Name Optics - LEDs - Light Pipes - DLC2/6SRD
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918844 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Yellow; Yellow
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 585 nm (5850 Å)
View Details
LED White Lighting - 1416-L128-3590EA3500006TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3500 K
View Details
2 suppliers