Kingbright Corporation LEDs DLC2/6SGD

Description
S/bright diffused grn 2pin LED,DLC2-6SGD
Request a Quote
Description
S/bright diffused grn 2pin LED,DLC2-6SGD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LEDs - 2471915 - RS Components, Ltd.
Corby, Northants, United Kingdom
S/bright diffused grn 2pin LED,DLC2-6SGD

S/bright diffused grn 2pin LED,DLC2-6SGD

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Light Emitting Diodes (LED)
Product Number 2471915
Product Name LEDs
LED Package: 20 x 13.5mm
LED Type Green; Green
Peak Wavelength 568 nm (5680 Å)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736313 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 15 degrees
View Details
LED White Lighting - ASMT-MW22-NLN00-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type White
Color Temperature 7000 K
View Details