Kingbright Corporation 20MM ALGAAS RED LED DLC/6SRD

Description
Features and Applications 12 pins Lower power consumption Wide viewing angle Excellent on/off contrast Easily mounted on PC boards or sockets Solid state reliability RoHS compliant Status indication Available in various colors
Datasheet
Description
Features and Applications 12 pins Lower power consumption Wide viewing angle Excellent on/off contrast Easily mounted on PC boards or sockets Solid state reliability RoHS compliant Status indication Available in various colors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
20MM ALGAAS RED LED - DLC/6SRD - Kingbright Corporation
City of Industry, CA, USA
20MM ALGAAS RED LED
DLC/6SRD
20MM ALGAAS RED LED DLC/6SRD
Features and Applications 12 pins Lower power consumption Wide viewing angle Excellent on/off contrast Easily mounted on PC boards or sockets Solid state reliability RoHS compliant Status indication Available in various colors

Features and Applications

  • 12 pins
  • Lower power consumption
  • Wide viewing angle
  • Excellent on/off contrast
  • Easily mounted on PC boards or sockets
  • Solid state reliability
  • RoHS compliant
  • Status indication
  • Available in various colors
Supplier's Site Datasheet
Led, Red, 20Mm, 470Mcd, 640Nm; Led Color Kingbright - 28W1274 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 20Mm, 470Mcd, 640Nm; Led Color Kingbright
28W1274
Led, Red, 20Mm, 470Mcd, 640Nm; Led Color Kingbright 28W1274
LED, RED, 20MM, 470MCD, 640NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:20mm; Forward Current If:20mA; Forward Voltage:1.85V; Wavelength Typ:640nm; Luminous Intensity:470mcd; Viewing Angle:120°; Lens Shape:Dome; MSL:- RoHS Compliant: Yes

LED, RED, 20MM, 470MCD, 640NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:20mm; Forward Current If:20mA; Forward Voltage:1.85V; Wavelength Typ:640nm; Luminous Intensity:470mcd; Viewing Angle:120°; Lens Shape:Dome; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
DLC/6SRD
Standard LEDs - Through Hole DLC/6SRD
Standard LEDs - Through Hole RED DIFFUSED

Standard LEDs - Through Hole RED DIFFUSED

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number DLC/6SRD 28W1274 DLC/6SRD
Product Name 20MM ALGAAS RED LED Led, Red, 20Mm, 470Mcd, 640Nm; Led Color Kingbright Standard LEDs - Through Hole
LED Package: Round-20mm 20mm
LED Type Red Red; Red
Peak Wavelength 640 nm (6400 Å) 640 nm (6400 Å)
Viewing Angle 120 degrees 120 degrees
Luminous Intensity 470 milliCandela 470 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736372 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 430 nm (4300 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - 289-1200-2-ND - DigiKey
Specs
LED Package: 2-SMD, J-Lead
LED Type White
Viewing Angle 120 degrees
View Details
Micropac Industries, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 20 degrees
View Details