Kingbright Corporation 20MM.JUMBO.RED.LED DLC/6ID

Description
Features and Applications 12 pins Lower power consumption Wide viewing angle Excellent on/off contrast Easily mounted on PC boards or sockets Solid state reliability RoHS compliant Status indication Available in various colors
Datasheet
Description
Features and Applications 12 pins Lower power consumption Wide viewing angle Excellent on/off contrast Easily mounted on PC boards or sockets Solid state reliability RoHS compliant Status indication Available in various colors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
20MM.JUMBO.RED.LED - DLC/6ID - Kingbright Corporation
City of Industry, CA, USA
20MM.JUMBO.RED.LED
DLC/6ID
20MM.JUMBO.RED.LED DLC/6ID
Features and Applications 12 pins Lower power consumption Wide viewing angle Excellent on/off contrast Easily mounted on PC boards or sockets Solid state reliability RoHS compliant Status indication Available in various colors

Features and Applications

  • 12 pins
  • Lower power consumption
  • Wide viewing angle
  • Excellent on/off contrast
  • Easily mounted on PC boards or sockets
  • Solid state reliability
  • RoHS compliant
  • Status indication
  • Available in various colors
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number DLC/6ID
Product Name 20MM.JUMBO.RED.LED
LED Package: Round-20mm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 3920 milliwatts
Array Array
Number of Array Elements 4
View Details
1300 nm Edge-Emitting LED -  - OSI Optoelectronics
OSI Optoelectronics
Specs
LED Package: Hermetic 14-PIN DIL Packages
Peak Wavelength 1300 nm (13000 Å)
Optical Power Output 0.0040 to 0.0800 milliwatts
View Details