The LED, Red, 20mm, 470mcd, 640nm from Kingbright is a high-intensity light-emitting diode made from Gallium Aluminum Arsenide. It features a forward current of 20mA and a forward voltage of 1.85V, with a maximum forward voltage of 2.5V. The device has a peak wavelength of 660nm and a dominant wavelength of 640nm, providing a solid red color output. With a luminous intensity of 470mcd and a wide viewing angle of 120 degrees, this LED is suitable for applications requiring bright and visible indicators. It is designed for easy mounting on printed circuit boards and is RoHS compliant, ensuring it meets environmental standards. The operating temperature range is from -40°C to +85°C, making it versatile for various environments. The LED also has a maximum power dissipation of 75mW and can handle a peak forward current of 155mA under specific conditions.
LED, RED, 20MM, 470MCD, 640NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:20mm; Forward Current If:20mA; Forward Voltage:1.85V; Wavelength Typ:640nm; Luminous Intensity:470mcd; Viewing Angle:120°; Lens Shape:Dome; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 28W1271 |
| Product Name | Led, Red, 20Mm, 470Mcd, 640Nm; Led Color Kingbright |
| LED Package: | 20mm |
| LED Type | Red; Red |
| Peak Wavelength | 640 nm (6400 Å) |
| Viewing Angle | 120 degrees |
| Luminous Intensity | 470 milliCandela |