Kingbright Corporation LED Mounting Hardware CB50

Description
LED Mounting Hardware 5MM LED HOUSING BLACK NYLON 6/6
Datasheet
Description
LED Mounting Hardware 5MM LED HOUSING BLACK NYLON 6/6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Mounting Hardware
CB50
LED Mounting Hardware CB50
LED Mounting Hardware 5MM LED HOUSING BLACK NYLON 6/6

LED Mounting Hardware 5MM LED HOUSING BLACK NYLON 6/6

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses
Product Number CB50
Product Name LED Mounting Hardware
Unlock Full Specs
to access all available technical data

Similar Products

LED Light Pipes - 1707580 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 3.2 (dia.) x 45.2mm
Lead Length 45.2 mm (1.78 inch)
View Details
LED Reflector Holder round with 5 mm LED - LFM - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 5 mm
View Details
Self Aligning Spacer for T-1 3/4 LED - 8323 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 3/4 LED
Mount Style PCB
View Details
3 suppliers