The 8323 is a self-aligning spacer designed for mounting T-1 and T-1 3/4 LEDs on printed circuit boards, accommodating both tri-lead and bi-lead configurations with a 0.100 inch (2.5 mm) lead center spacing. It features an internally tapered barrier for lead guidance, height control, and stable retention without crimping or shorting. The spacer has a length of 0.340 inch (8.6 mm) and is made of natural nylon with a UL 94V-2 rating. Bottom bosses aid in heat dissipation and facilitate post-soldering cleanup. The design also supports mounting of resistors, transistors, diodes, and capacitors.
Part Number: 8323
SPACER MOUNTS LED T1 3/4 .340"
LED Mounting Hardware .34" T1 3/4 BI-LEAD .197 (5mm) DIA
| Keystone Electronics Corp. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | LED Mounts and Lenses | LED Mounts and Lenses | LED Mounts and Lenses |
| Product Number | 8323 | 36-8323-ND | 8323 |
| Product Name | Self Aligning Spacer for T-1 3/4 LED | LEDs - Spacers, Standoffs | LED Mounting Hardware |
| LED Hardware | LED Spacer | LED Spacer |