Kingbright Corporation Spacer, Led, Nylon 6.6, 6.35Mm; Height Kingbright BR-6.35

Description
SPACER, LED, NYLON 6.6, 6.35MM; Height:6.35mm; External Diameter:5.2mm; Spacer Material:Nylon 6.6 (Polyamide 6.6); Product Range:-; Accessory Type:Spacer; For Use With:LED Lamps RoHS Compliant: Yes
Datasheet
Description
SPACER, LED, NYLON 6.6, 6.35MM; Height:6.35mm; External Diameter:5.2mm; Spacer Material:Nylon 6.6 (Polyamide 6.6); Product Range:-; Accessory Type:Spacer; For Use With:LED Lamps RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, Led, Nylon 6.6, 6.35Mm; Height Kingbright - 46W3632 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Led, Nylon 6.6, 6.35Mm; Height Kingbright
46W3632
Spacer, Led, Nylon 6.6, 6.35Mm; Height Kingbright 46W3632
SPACER, LED, NYLON 6.6, 6.35MM; Height:6.35mm; External Diameter:5.2mm; Spacer Material:Nylon 6.6 (Polyamide 6.6); Product Range:-; Accessory Type:Spacer; For Use With:LED Lamps RoHS Compliant: Yes

SPACER, LED, NYLON 6.6, 6.35MM; Height:6.35mm; External Diameter:5.2mm; Spacer Material:Nylon 6.6 (Polyamide 6.6); Product Range:-; Accessory Type:Spacer; For Use With:LED Lamps RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 46W3632
Product Name Spacer, Led, Nylon 6.6, 6.35Mm; Height Kingbright
Outside Diameter 0.2047 inch (5.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Female Standoff - 1883 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
2 suppliers
Stainless Steel Standoffs - BSO4-632-28NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 6-32 / 6; 0.138-32 (#6-32)
View Details
Fixturing Spacer - BJ623 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
View Details
Standoffs - 1058016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details