Kingbright Corporation Led Spacer, 4.3Mm, Nylon 6.6, Pk1000; Height Kingbright BR-4.3

Description
LED SPACER, 4.3MM, NYLON 6.6, PK1000; Height:4.3mm; External Diameter:5.2mm; Spacer Material:Nylon 6.6 (Polyamide 6.6); Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED SPACER, 4.3MM, NYLON 6.6, PK1000; Height:4.3mm; External Diameter:5.2mm; Spacer Material:Nylon 6.6 (Polyamide 6.6); Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Spacer, 4.3Mm, Nylon 6.6, Pk1000; Height Kingbright - 27X8671 - Newark, An Avnet Company
Chicago, IL, United States
Led Spacer, 4.3Mm, Nylon 6.6, Pk1000; Height Kingbright
27X8671
Led Spacer, 4.3Mm, Nylon 6.6, Pk1000; Height Kingbright 27X8671
LED SPACER, 4.3MM, NYLON 6.6, PK1000; Height:4.3mm; External Diameter:5.2mm; Spacer Material:Nylon 6.6 (Polyamide 6.6); Product Range:- RoHS Compliant: Yes

LED SPACER, 4.3MM, NYLON 6.6, PK1000; Height:4.3mm; External Diameter:5.2mm; Spacer Material:Nylon 6.6 (Polyamide 6.6); Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 27X8671
Product Name Led Spacer, 4.3Mm, Nylon 6.6, Pk1000; Height Kingbright
Outside Diameter 0.2047 inch (5.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Supports - 304146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Polyamide 66
Body Length 0.6535 inch (16.6 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Stainless Steel Standoffs - BSO4-M5-16NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M5; M5 x 0.8
View Details