Kingbright Corporation 3.2X1.6MM GREEN REVERSE MOUNT SMD LED APTR3216ZGC

Description
Features and Applications Reverse mount SMT LED 3.2 x 1.6 x 1.05mm Low power consumption Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlight Icon illumination Various colors and lens types available
Request a Quote Datasheet
Description
Features and Applications Reverse mount SMT LED 3.2 x 1.6 x 1.05mm Low power consumption Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlight Icon illumination Various colors and lens types available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.2X1.6MM GREEN REVERSE MOUNT SMD LED - APTR3216ZGC - Kingbright Corporation
City of Industry, CA, USA
3.2X1.6MM GREEN REVERSE MOUNT SMD LED
APTR3216ZGC
3.2X1.6MM GREEN REVERSE MOUNT SMD LED APTR3216ZGC
Features and Applications Reverse mount SMT LED 3.2 x 1.6 x 1.05mm Low power consumption Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlight Icon illumination Various colors and lens types available

Features and Applications

  • Reverse mount SMT LED
  • 3.2 x 1.6 x 1.05mm
  • Low power consumption
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for backlight
  • Icon illumination
  • Various colors and lens types available
Supplier's Site Datasheet
LED Indication - Discrete - 754-1448-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1448-1-ND
LED Indication - Discrete 754-1448-1-ND
Green 525nm LED Indication - Discrete 3.3V 1206 (3216 Metric)

Green 525nm LED Indication - Discrete 3.3V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1448-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1448-6-ND
LED Indication - Discrete 754-1448-6-ND
Green 525nm LED Indication - Discrete 3.3V 1206 (3216 Metric)

Green 525nm LED Indication - Discrete 3.3V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1448-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1448-2-ND
LED Indication - Discrete 754-1448-2-ND
Green 525nm LED Indication - Discrete 3.3V 1206 (3216 Metric)

Green 525nm LED Indication - Discrete 3.3V 1206 (3216 Metric)

Buy Now Datasheet
Optoelectronics - LED Indication - Discrete - 1331762-APTR3216ZGC - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1331762-APTR3216ZGC
Optoelectronics - LED Indication - Discrete 1331762-APTR3216ZGC
Manufacturer: Kingbright Win Source Part Number: 1331762-APTR3216ZGC Category: Optoelectronics>LED Indication - Discrete Packaging: Reel - TR Color: Green Size / Dimension: 3.20mm L x 1.60mm W Standard Package: 2,000 Mounting: Surface Mount, Bottom Entry Configuration: Standard Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 400mcd Voltage - Forward (Vf) (Typ): 3.3V Current - Test: 20mA Wavelength - Dominant: 525nm Wavelength - Peak: 515nm Height (Max): 1.05mm Supplier Device Package: Chip LED Case / Package: 1206 (3216 Metric) Lens Style: Rectangle with Flat Top Lens Size: 1.40mm x 1.60mm ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Other Part Number: 754-1448-1,754-1448- 2,754-1448-6 Base Product Number: APTR3216 RoHS Status: ROHS3 Compliant

Manufacturer: Kingbright
Win Source Part Number: 1331762-APTR3216ZGC
Category: Optoelectronics>LED Indication - Discrete
Packaging: Reel - TR
Color: Green
Size / Dimension: 3.20mm L x 1.60mm W
Standard Package: 2,000
Mounting: Surface Mount, Bottom Entry
Configuration: Standard
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 400mcd
Voltage - Forward (Vf) (Typ): 3.3V
Current - Test: 20mA
Wavelength - Dominant: 525nm
Wavelength - Peak: 515nm
Height (Max): 1.05mm
Supplier Device Package: Chip LED
Case / Package: 1206 (3216 Metric)
Lens Style: Rectangle with Flat Top
Lens Size: 1.40mm x 1.60mm
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Other Part Number: 754-1448-1,754-1448-2,754-1448-6
Base Product Number: APTR3216
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
LED 3.2X1.6 525NM GN WTR CLR SMD - 432-APTR3216ZGC - Utmel Electronic Limited
Hong Kong, China
LED 3.2X1.6 525NM GN WTR CLR SMD
432-APTR3216ZGC
LED 3.2X1.6 525NM GN WTR CLR SMD 432-APTR3216ZGC
LED 3.2X1.6 525NM GN WTR CLR SMD

LED 3.2X1.6 525NM GN WTR CLR SMD

Supplier's Site
3.2X1.6MM GRN SMD LED, SMD LED, T&R - 70062895 - Allied Electronics, Inc.
Fort Worth, TX, USA
3.2X1.6MM GRN SMD LED, SMD LED, T&R
70062895
3.2X1.6MM GRN SMD LED, SMD LED, T&R 70062895
3.2X1.6MM GRN SMD LED, SMD LED, T&R

3.2X1.6MM GRN SMD LED, SMD LED, T&R

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
APTR3216ZGC
Standard LEDs - SMD APTR3216ZGC
Standard LEDs - SMD Green 525nm Water Clear 300mcd

Standard LEDs - SMD Green 525nm Water Clear 300mcd

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey Win Source Electronics Utmel Electronic Limited Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number APTR3216ZGC 754-1448-1-ND 1331762-APTR3216ZGC 432-APTR3216ZGC 70062895 APTR3216ZGC
Product Name 3.2X1.6MM GREEN REVERSE MOUNT SMD LED LED Indication - Discrete Optoelectronics - LED Indication - Discrete LED 3.2X1.6 525NM GN WTR CLR SMD 3.2X1.6MM GRN SMD LED, SMD LED, T&R Standard LEDs - SMD
LED Package: Reverse Mount SMD LED 1206 (3216 Metric) 3.20mm Lx1.60mm W
LED Type Green Green Green; Green Green; Green Green
Peak Wavelength 525 nm (5250 Å) 515 nm (5150 Å) 525 nm (5250 Å) 515 nm (5150 Å) 515 nm (5150 Å)
Viewing Angle 120 degrees 120 degrees 120 degrees 120 degrees
Luminous Intensity 400 milliCandela 400 milliCandela 300 milliCandela 300 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736313 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 15 degrees
View Details
LEDs - 3208639 - RS Components, Ltd.
ROHM Semiconductor USA, LLC
Specs
LED Package: 3.2mm
LED Type Yellow; Green; Yellow-green
Peak Wavelength 572 nm (5720 Å)
View Details
5 suppliers
ITW Electronic Component Solutions - Lumex
Specs
LED Type Green; Green
Peak Wavelength 575 nm (5750 Å)
Viewing Angle 68 degrees
View Details