Kingbright Corporation 3.2X1.6MM YELLOW REVERSE MOUNT SMD LED APTR3216YC

Description
Features and Applications Reverse mount SMT LED 3.2 x 1.6 x 1.05mm Low power consumption Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlight Icon illumination Various colors and lens types available
Request a Quote Datasheet
Description
Features and Applications Reverse mount SMT LED 3.2 x 1.6 x 1.05mm Low power consumption Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlight Icon illumination Various colors and lens types available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.2X1.6MM YELLOW REVERSE MOUNT SMD LED - APTR3216YC - Kingbright Corporation
City of Industry, CA, USA
3.2X1.6MM YELLOW REVERSE MOUNT SMD LED
APTR3216YC
3.2X1.6MM YELLOW REVERSE MOUNT SMD LED APTR3216YC
Features and Applications Reverse mount SMT LED 3.2 x 1.6 x 1.05mm Low power consumption Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlight Icon illumination Various colors and lens types available

Features and Applications

  • Reverse mount SMT LED
  • 3.2 x 1.6 x 1.05mm
  • Low power consumption
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for backlight
  • Icon illumination
  • Various colors and lens types available
Supplier's Site Datasheet
LED Indication - Discrete - 754-1175-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1175-2-ND
LED Indication - Discrete 754-1175-2-ND
Yellow 588nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Yellow 588nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1175-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1175-1-ND
LED Indication - Discrete 754-1175-1-ND
Yellow 588nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Yellow 588nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1175-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1175-6-ND
LED Indication - Discrete 754-1175-6-ND
Yellow 588nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Yellow 588nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APTR3216YC
Standard LEDs - SMD APTR3216YC
Standard LEDs - SMD YELLOW WATER CLEAR REVERSE MOUNT

Standard LEDs - SMD YELLOW WATER CLEAR REVERSE MOUNT

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number APTR3216YC 754-1175-2-ND APTR3216YC
Product Name 3.2X1.6MM YELLOW REVERSE MOUNT SMD LED LED Indication - Discrete Standard LEDs - SMD
LED Package: Reverse Mount SMD LED 1206 (3216 Metric)
LED Type Yellow Yellow
Peak Wavelength 588 nm (5880 Å) 590 nm (5900 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043933 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Red
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 754-AA3528SECKT09TR-ND - DigiKey
Specs
LED Package: 2-SMD, Gull Wing
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details
3 suppliers
LED Indication - Discrete - XLUY01D-ND - DigiKey
Specs
LED Package: Radial
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details