Kingbright Corporation 3.2X1.6MM RED REVERSE MOUNT SMD LED APTR3216SURCK

Description
Features and Applications Reverse mount SMT LED 3.2 x 1.6 x 1.05mm Low power consumption Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlight Icon illumination Various colors and lens types available
Request a Quote Datasheet
Description
Features and Applications Reverse mount SMT LED 3.2 x 1.6 x 1.05mm Low power consumption Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlight Icon illumination Various colors and lens types available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.2X1.6MM RED REVERSE MOUNT SMD LED - APTR3216SURCK - Kingbright Corporation
City of Industry, CA, USA
3.2X1.6MM RED REVERSE MOUNT SMD LED
APTR3216SURCK
3.2X1.6MM RED REVERSE MOUNT SMD LED APTR3216SURCK
Features and Applications Reverse mount SMT LED 3.2 x 1.6 x 1.05mm Low power consumption Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlight Icon illumination Various colors and lens types available

Features and Applications

  • Reverse mount SMT LED
  • 3.2 x 1.6 x 1.05mm
  • Low power consumption
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for backlight
  • Icon illumination
  • Various colors and lens types available
Supplier's Site Datasheet
LED Indication - Discrete - 754-1173-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1173-6-ND
LED Indication - Discrete 754-1173-6-ND
Red 630nm LED Indication - Discrete 1.95V 1206 (3216 Metric)

Red 630nm LED Indication - Discrete 1.95V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1173-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1173-1-ND
LED Indication - Discrete 754-1173-1-ND
Red 630nm LED Indication - Discrete 1.95V 1206 (3216 Metric)

Red 630nm LED Indication - Discrete 1.95V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1173-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1173-2-ND
LED Indication - Discrete 754-1173-2-ND
Red 630nm LED Indication - Discrete 1.95V 1206 (3216 Metric)

Red 630nm LED Indication - Discrete 1.95V 1206 (3216 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APTR3216SURCK
Standard LEDs - SMD APTR3216SURCK
Standard LEDs - SMD RED WATER CLEAR REVERSE MOUNT

Standard LEDs - SMD RED WATER CLEAR REVERSE MOUNT

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number APTR3216SURCK 754-1173-6-ND APTR3216SURCK
Product Name 3.2X1.6MM RED REVERSE MOUNT SMD LED LED Indication - Discrete Standard LEDs - SMD
LED Package: Reverse Mount SMD LED 1206 (3216 Metric)
LED Type Red Red
Peak Wavelength 630 nm (6300 Å) 645 nm (6450 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 9
View Details
3.0X2.0MM RED SMD LED - AA3021ES - Kingbright Corporation
Kingbright Corporation
Specs
LED Package: PLCC SMD-3.0X2.0mm
LED Type Red
Peak Wavelength 617 nm (6170 Å)
View Details
3 suppliers
LED Indication - Discrete - 1497-1375-ND - DigiKey
Specs
LED Package: Radial - 3 Leads
LED Type Red; Green; Multi-Colored
Peak Wavelength 515 to 645 nm (5150 to 6450 Å)
View Details