Kingbright Corporation 3.2X1.6MM RED REVERSE MOUNT SMD LED APTR3216SRCPRV

Description
Features and Applications Reverse mount SMT LED 3.2 x 1.6 x 1.05mm Low power consumption Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlight Icon illumination Various colors and lens types available
Request a Quote Datasheet
Description
Features and Applications Reverse mount SMT LED 3.2 x 1.6 x 1.05mm Low power consumption Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlight Icon illumination Various colors and lens types available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.2X1.6MM RED REVERSE MOUNT SMD LED - APTR3216SRCPRV - Kingbright Corporation
City of Industry, CA, USA
3.2X1.6MM RED REVERSE MOUNT SMD LED
APTR3216SRCPRV
3.2X1.6MM RED REVERSE MOUNT SMD LED APTR3216SRCPRV
Features and Applications Reverse mount SMT LED 3.2 x 1.6 x 1.05mm Low power consumption Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlight Icon illumination Various colors and lens types available

Features and Applications

  • Reverse mount SMT LED
  • 3.2 x 1.6 x 1.05mm
  • Low power consumption
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for backlight
  • Icon illumination
  • Various colors and lens types available
Supplier's Site Datasheet
LED Indication - Discrete - 754-1172-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1172-2-ND
LED Indication - Discrete 754-1172-2-ND
Red 640nm LED Indication - Discrete 1.85V 1206 (3216 Metric)

Red 640nm LED Indication - Discrete 1.85V 1206 (3216 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APTR3216SRCPRV
Standard LEDs - SMD APTR3216SRCPRV
Standard LEDs - SMD RED WATER CLEAR REVERSE MOUNT

Standard LEDs - SMD RED WATER CLEAR REVERSE MOUNT

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number APTR3216SRCPRV 754-1172-2-ND APTR3216SRCPRV
Product Name 3.2X1.6MM RED REVERSE MOUNT SMD LED LED Indication - Discrete Standard LEDs - SMD
LED Package: Reverse Mount SMD LED 1206 (3216 Metric)
LED Type Red Red
Peak Wavelength 640 nm (6400 Å) 655 nm (6550 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details