Kingbright Corporation 3.2X1.6MM ORANGE REVERSE MOUNT SMD LED APTR3216SECK

Description
Features and Applications Reverse mount SMT LED 3.2 x 1.6 x 1.05mm Low power consumption Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlight Icon illumination Various colors and lens types available
Request a Quote Datasheet
Description
Features and Applications Reverse mount SMT LED 3.2 x 1.6 x 1.05mm Low power consumption Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlight Icon illumination Various colors and lens types available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.2X1.6MM ORANGE REVERSE MOUNT SMD LED - APTR3216SECK - Kingbright Corporation
City of Industry, CA, USA
3.2X1.6MM ORANGE REVERSE MOUNT SMD LED
APTR3216SECK
3.2X1.6MM ORANGE REVERSE MOUNT SMD LED APTR3216SECK
Features and Applications Reverse mount SMT LED 3.2 x 1.6 x 1.05mm Low power consumption Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlight Icon illumination Various colors and lens types available

Features and Applications

  • Reverse mount SMT LED
  • 3.2 x 1.6 x 1.05mm
  • Low power consumption
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for backlight
  • Icon illumination
  • Various colors and lens types available
Supplier's Site Datasheet
LED Indication - Discrete - 754-1170-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1170-1-ND
LED Indication - Discrete 754-1170-1-ND
LED ORG CLEAR CHIP SMD BOT ENT

LED ORG CLEAR CHIP SMD BOT ENT

Buy Now Datasheet
LED Indication - Discrete - 754-1170-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1170-6-ND
LED Indication - Discrete 754-1170-6-ND
LED ORG CLEAR CHIP SMD BOT ENT

LED ORG CLEAR CHIP SMD BOT ENT

Buy Now Datasheet
LED Indication - Discrete - 754-1170-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1170-2-ND
LED Indication - Discrete 754-1170-2-ND
Orange 601nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Orange 601nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APTR3216SECK
Standard LEDs - SMD APTR3216SECK
Standard LEDs - SMD ORANGE WATER CLEAR REVERSE MOUNT

Standard LEDs - SMD ORANGE WATER CLEAR REVERSE MOUNT

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number APTR3216SECK 754-1170-1-ND APTR3216SECK
Product Name 3.2X1.6MM ORANGE REVERSE MOUNT SMD LED LED Indication - Discrete Standard LEDs - SMD
LED Package: Reverse Mount SMD LED 1206 (3216 Metric)
LED Type Orange Orange
Peak Wavelength 601 nm (6010 Å) 610 nm (6100 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
Dual Emitter - DLED-660/905-LLS-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details