Kingbright Corporation 3.2X1.6MM WHITE REVERSE MOUNT SMD LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31) APTR3216QWF/D

Description
Features and Applications Reverse mount SMT LED 3.2 x 1.6 x 1.05mm Low power consumption Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlight Icon illumination Various colors and lens types available
Datasheet
Description
Features and Applications Reverse mount SMT LED 3.2 x 1.6 x 1.05mm Low power consumption Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlight Icon illumination Various colors and lens types available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.2X1.6MM WHITE REVERSE MOUNT SMD LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31) - APTR3216QWF/D - Kingbright Corporation
City of Industry, CA, USA
3.2X1.6MM WHITE REVERSE MOUNT SMD LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31)
APTR3216QWF/D
3.2X1.6MM WHITE REVERSE MOUNT SMD LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31) APTR3216QWF/D
Features and Applications Reverse mount SMT LED 3.2 x 1.6 x 1.05mm Low power consumption Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlight Icon illumination Various colors and lens types available

Features and Applications

  • Reverse mount SMT LED
  • 3.2 x 1.6 x 1.05mm
  • Low power consumption
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for backlight
  • Icon illumination
  • Various colors and lens types available
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number APTR3216QWF/D
Product Name 3.2X1.6MM WHITE REVERSE MOUNT SMD LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31)
LED Package: Chip-type White SMD LED
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736367 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1300 nm (13000 Å)
View Details
Dual Emitter - DLED-660/940-LLS-3 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 940 nm (6600 to 9400 Å)
View Details
Multichip LED - MT121NP-HR - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: Ceramic 5mm
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details