Kingbright Corporation 3.2X1.6MM BLUE REVERSE MOUNT SMD LED APTR3216QBC/D

Description
Features and Applications Reverse mount SMT LED 3.2 x 1.6 x 1.05mm Low power consumption Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlight Icon illumination Various colors and lens types available
Request a Quote Datasheet
Description
Features and Applications Reverse mount SMT LED 3.2 x 1.6 x 1.05mm Low power consumption Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlight Icon illumination Various colors and lens types available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.2X1.6MM BLUE REVERSE MOUNT SMD LED - APTR3216QBC/D - Kingbright Corporation
City of Industry, CA, USA
3.2X1.6MM BLUE REVERSE MOUNT SMD LED
APTR3216QBC/D
3.2X1.6MM BLUE REVERSE MOUNT SMD LED APTR3216QBC/D
Features and Applications Reverse mount SMT LED 3.2 x 1.6 x 1.05mm Low power consumption Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlight Icon illumination Various colors and lens types available

Features and Applications

  • Reverse mount SMT LED
  • 3.2 x 1.6 x 1.05mm
  • Low power consumption
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for backlight
  • Icon illumination
  • Various colors and lens types available
Supplier's Site Datasheet
LED Indication - Discrete - 754-1447-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1447-1-ND
LED Indication - Discrete 754-1447-1-ND
Blue 465nm LED Indication - Discrete 3.3V 1206 (3216 Metric)

Blue 465nm LED Indication - Discrete 3.3V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1447-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1447-2-ND
LED Indication - Discrete 754-1447-2-ND
Blue 465nm LED Indication - Discrete 3.3V 1206 (3216 Metric)

Blue 465nm LED Indication - Discrete 3.3V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1447-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1447-6-ND
LED Indication - Discrete 754-1447-6-ND
Blue 465nm LED Indication - Discrete 3.3V 1206 (3216 Metric)

Blue 465nm LED Indication - Discrete 3.3V 1206 (3216 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APTR3216QBC/D
Standard LEDs - SMD APTR3216QBC/D
Standard LEDs - SMD Blue 470nm Water Clear 100mcd

Standard LEDs - SMD Blue 470nm Water Clear 100mcd

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number APTR3216QBC/D 754-1447-1-ND APTR3216QBC/D
Product Name 3.2X1.6MM BLUE REVERSE MOUNT SMD LED LED Indication - Discrete Standard LEDs - SMD
LED Package: Reverse Mount SMD LED 1206 (3216 Metric)
LED Type Blue Blue
Peak Wavelength 465 nm (4650 Å) 460 nm (4600 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269536 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details