Kingbright Corporation 3.2X1.6MM GREEN REVERSE MOUNT SMD LED APTR3216CGCK

Description
Features and Applications Reverse mount SMT LED 3.2 x 1.6 x 1.05mm Low power consumption Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlight Icon illumination Various colors and lens types available
Request a Quote Datasheet
Description
Features and Applications Reverse mount SMT LED 3.2 x 1.6 x 1.05mm Low power consumption Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlight Icon illumination Various colors and lens types available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.2X1.6MM GREEN REVERSE MOUNT SMD LED - APTR3216CGCK - Kingbright Corporation
City of Industry, CA, USA
3.2X1.6MM GREEN REVERSE MOUNT SMD LED
APTR3216CGCK
3.2X1.6MM GREEN REVERSE MOUNT SMD LED APTR3216CGCK
Features and Applications Reverse mount SMT LED 3.2 x 1.6 x 1.05mm Low power consumption Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlight Icon illumination Various colors and lens types available

Features and Applications

  • Reverse mount SMT LED
  • 3.2 x 1.6 x 1.05mm
  • Low power consumption
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for backlight
  • Icon illumination
  • Various colors and lens types available
Supplier's Site Datasheet
LED Indication - Discrete - 754-1167-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1167-2-ND
LED Indication - Discrete 754-1167-2-ND
Green 570nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Green 570nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1167-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1167-1-ND
LED Indication - Discrete 754-1167-1-ND
Green 570nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Green 570nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1167-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1167-6-ND
LED Indication - Discrete 754-1167-6-ND
Green 570nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Green 570nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - APTR3216CGCK
861633-APTR3216CGCK
LED Indication - Discrete - APTR3216CGCK 861633-APTR3216CGCK
Manufacturer: Kingbright Win Source Part Number: 861633-APTR3216CGCK Series: Heli-R Features: Green 570nm LED Indication - Discrete 2.1V 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount, Bottom Entry Family Name: APTR3216 Categories: Optoelectronics Case / Package: Chip LED ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 754-1167-6, 754-1167-2, 754-1167-1, Q4296752AB

Manufacturer: Kingbright
Win Source Part Number: 861633-APTR3216CGCK
Series: Heli-R
Features: Green 570nm LED Indication - Discrete 2.1V 1206 (3216 Metric)
Package: Reel - TR
Package: 1206 (3216 Metric)
Mounting: Surface Mount, Bottom Entry
Family Name: APTR3216
Categories: Optoelectronics
Case / Package: Chip LED
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 754-1167-6, 754-1167-2, 754-1167-1, Q4296752AB

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APTR3216CGCK
Standard LEDs - SMD APTR3216CGCK
Standard LEDs - SMD Green 570nm Water Clear 40mcd

Standard LEDs - SMD Green 570nm Water Clear 40mcd

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number APTR3216CGCK 754-1167-2-ND 861633-APTR3216CGCK APTR3216CGCK
Product Name 3.2X1.6MM GREEN REVERSE MOUNT SMD LED LED Indication - Discrete LED Indication - Discrete - APTR3216CGCK Standard LEDs - SMD
LED Package: Reverse Mount SMD LED 1206 (3216 Metric)
LED Type Green Green
Peak Wavelength 570 nm (5700 Å) 574 nm (5740 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918846 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Red
Array Array
Number of Array Elements 1
View Details
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 16 degrees
View Details
2MM,RA,RED LED - AM2520EH/ID - Kingbright Corporation
Kingbright Corporation
Specs
LED Package: Single-Level 1.8mm
LED Type Red
Peak Wavelength 617 nm (6170 Å)
View Details