Kingbright Corporation 3.2X1.6MM GREEN SMD LED APTL3216ZGC

Description
Features and Applications 3.2 x 1.6 x 1.1mm (LxWxH) SMT LED Inner dome lens Narrow viewing angle 70° Low power consumption Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available Available in reverse mount version
Request a Quote Datasheet
Description
Features and Applications 3.2 x 1.6 x 1.1mm (LxWxH) SMT LED Inner dome lens Narrow viewing angle 70° Low power consumption Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available Available in reverse mount version
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.2X1.6MM GREEN SMD LED - APTL3216ZGC - Kingbright Corporation
City of Industry, CA, USA
3.2X1.6MM GREEN SMD LED
APTL3216ZGC
3.2X1.6MM GREEN SMD LED APTL3216ZGC
Features and Applications 3.2 x 1.6 x 1.1mm (LxWxH) SMT LED Inner dome lens Narrow viewing angle 70° Low power consumption Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available Available in reverse mount version

Features and Applications

  • 3.2 x 1.6 x 1.1mm (LxWxH) SMT LED
  • Inner dome lens
  • Narrow viewing angle 70°
  • Low power consumption
  • Compatible with automation placement equipment
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • Ideal for consumer applications
  • Suitable for computer peripherals
  • Suitable for industry applications
  • Backlighting
  • Status indication
  • Various colors and lens types available
  • Available in reverse mount version
Supplier's Site Datasheet
LED Indication - Discrete - 754-1446-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1446-1-ND
LED Indication - Discrete 754-1446-1-ND
Green 525nm LED Indication - Discrete 3.3V 1206 (3216 Metric)

Green 525nm LED Indication - Discrete 3.3V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1446-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1446-2-ND
LED Indication - Discrete 754-1446-2-ND
Green 525nm LED Indication - Discrete 3.3V 1206 (3216 Metric)

Green 525nm LED Indication - Discrete 3.3V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1446-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1446-6-ND
LED Indication - Discrete 754-1446-6-ND
Green 525nm LED Indication - Discrete 3.3V 1206 (3216 Metric)

Green 525nm LED Indication - Discrete 3.3V 1206 (3216 Metric)

Buy Now Datasheet
LED 3.2X1.6 525NM GN WTR CLR SMD - 432-APTL3216ZGC - Utmel Electronic Limited
Hong Kong, China
LED 3.2X1.6 525NM GN WTR CLR SMD
432-APTL3216ZGC
LED 3.2X1.6 525NM GN WTR CLR SMD 432-APTL3216ZGC
LED 3.2X1.6 525NM GN WTR CLR SMD

LED 3.2X1.6 525NM GN WTR CLR SMD

Supplier's Site
3.2X1.6MM GREEN SMD LED, SMD LED, T&R - 70062885 - Allied Electronics, Inc.
Fort Worth, TX, USA
3.2X1.6MM GREEN SMD LED, SMD LED, T&R
70062885
3.2X1.6MM GREEN SMD LED, SMD LED, T&R 70062885
3.2X1.6MM GREEN SMD LED, SMD LED, T&R

3.2X1.6MM GREEN SMD LED, SMD LED, T&R

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
APTL3216ZGC
Standard LEDs - SMD APTL3216ZGC
Standard LEDs - SMD Green 525nm Water Clear 850mcd

Standard LEDs - SMD Green 525nm Water Clear 850mcd

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey Utmel Electronic Limited Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number APTL3216ZGC 754-1446-1-ND 432-APTL3216ZGC 70062885 APTL3216ZGC
Product Name 3.2X1.6MM GREEN SMD LED LED Indication - Discrete LED 3.2X1.6 525NM GN WTR CLR SMD 3.2X1.6MM GREEN SMD LED, SMD LED, T&R Standard LEDs - SMD
LED Package: 1206 LED Height-1.1mm 1206 (3216 Metric) 3.20mm Lx1.60mm W
LED Type Green Green Green; Green Green
Peak Wavelength 525 nm (5250 Å) 515 nm (5150 Å) 515 nm (5150 Å) 515 nm (5150 Å)
Viewing Angle 70 degrees 70 degrees 70 degrees
Luminous Intensity 1100 milliCandela 1100 milliCandela 1100 milliCandela 1100 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918846 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Red
Array Array
Number of Array Elements 1
View Details
High Power LEDs - MTG7-001I-XPG00-WW-0CE7 - Marktech Optoelectronics
Specs
LED Package: Star Board with 1 LED
LED Type White
Viewing Angle 125 degrees
View Details
Circular high-brightness LED lamp - SLI-343UR - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers