Yellow 590nm LED Indication - Discrete 2V 1206 (3216 Metric)
Yellow 590nm LED Indication - Discrete 2V 1206 (3216 Metric)
Yellow 590nm LED Indication - Discrete 2V 1206 (3216 Metric)
Win Source Part Number: 1045823-APTL3216SYCK
Category: Optoelectronics>LED Indication - Discrete
Series: Heli-R
Color: Yellow
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 80°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 350mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Dominant: 590nm
Wavelength - Peak: 590nm
Height (Max): 1.20mm
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 2-SMD
Dimension: 3.20mm L x 1.60mm W
Lens Style: Round with Flat Top
Lens Size: 1.60mm Dia
Alternative Parts (Cross-Reference): APTL3216SYCK01APTL32
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Other Names: Q9417550,754-APTL321
Base Product Number: APTL3216
Standard LEDs - SMD 3.2x1.6mm YELLOW REVERSE
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 754-APTL3216SYCK01DKR-ND | 1045823-APTL3216SYCK01 | APTL3216SYCK01 |
| Product Name | LED Indication - Discrete | Optoelectronics - LED Indication - Discrete | Standard LEDs - SMD |
| LED Package: | 1206 (3216 Metric) | ||
| LED Type | Yellow | Yellow; Yellow | |
| Peak Wavelength | 590 nm (5900 Å) | 590 nm (5900 Å) | |
| Viewing Angle | 80 degrees | 80 degrees |