Kingbright Corporation 3.2X1.6MM YELLOW SMD LED APTL3216SYCK

Description
Features and Applications 3.2 x 1.6 x 1.1mm (LxWxH) SMT LED Inner dome lens Narrow viewing angle 70° Low power consumption Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available Available in reverse mount version
Request a Quote Datasheet
Description
Features and Applications 3.2 x 1.6 x 1.1mm (LxWxH) SMT LED Inner dome lens Narrow viewing angle 70° Low power consumption Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available Available in reverse mount version
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.2X1.6MM YELLOW SMD LED - APTL3216SYCK - Kingbright Corporation
City of Industry, CA, USA
3.2X1.6MM YELLOW SMD LED
APTL3216SYCK
3.2X1.6MM YELLOW SMD LED APTL3216SYCK
Features and Applications 3.2 x 1.6 x 1.1mm (LxWxH) SMT LED Inner dome lens Narrow viewing angle 70° Low power consumption Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available Available in reverse mount version

Features and Applications

  • 3.2 x 1.6 x 1.1mm (LxWxH) SMT LED
  • Inner dome lens
  • Narrow viewing angle 70°
  • Low power consumption
  • Compatible with automation placement equipment
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • Ideal for consumer applications
  • Suitable for computer peripherals
  • Suitable for industry applications
  • Backlighting
  • Status indication
  • Various colors and lens types available
  • Available in reverse mount version
Supplier's Site Datasheet
LED Indication - Discrete - 754-1166-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1166-6-ND
LED Indication - Discrete 754-1166-6-ND
Yellow 590nm LED Indication - Discrete 2V 1206 (3216 Metric)

Yellow 590nm LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1166-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1166-1-ND
LED Indication - Discrete 754-1166-1-ND
Yellow 590nm LED Indication - Discrete 2V 1206 (3216 Metric)

Yellow 590nm LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1166-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1166-2-ND
LED Indication - Discrete 754-1166-2-ND
Yellow 590nm LED Indication - Discrete 2V 1206 (3216 Metric)

Yellow 590nm LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APTL3216SYCK
Standard LEDs - SMD APTL3216SYCK
Standard LEDs - SMD Yellow 590nm Water Clear 700mcd

Standard LEDs - SMD Yellow 590nm Water Clear 700mcd

Buy Now Datasheet
3.2X1.6MM YELLOW SMD LED, SMD LED, T&R - 70062884 - Allied Electronics, Inc.
Fort Worth, TX, USA
3.2X1.6MM YELLOW SMD LED, SMD LED, T&R
70062884
3.2X1.6MM YELLOW SMD LED, SMD LED, T&R 70062884
3.2X1.6MM YELLOW SMD LED, SMD LED, T&R

3.2X1.6MM YELLOW SMD LED, SMD LED, T&R

Supplier's Site

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number APTL3216SYCK 754-1166-6-ND APTL3216SYCK 70062884
Product Name 3.2X1.6MM YELLOW SMD LED LED Indication - Discrete Standard LEDs - SMD 3.2X1.6MM YELLOW SMD LED, SMD LED, T&R
LED Package: 1206 LED Height-1.1mm 1206 (3216 Metric)
LED Type Yellow Yellow Yellow
Peak Wavelength 590 nm (5900 Å) 590 nm (5900 Å) 590 nm (5900 Å)
Viewing Angle 70 degrees 70 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2186859 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Hot white
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 846-SLR-342MCT32TB-ND - DigiKey
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 572 nm (5720 Å)
View Details
2 suppliers
Led, Yellow, 1.55W; Product Range Lumex - 91R0453 - Newark, An Avnet Company
ITW Electronic Component Solutions - Lumex
Specs
LED Type Yellow; Yellow
Peak Wavelength 598 nm (5980 Å)
Viewing Angle 100 degrees
View Details