Kingbright Corporation 3.2X1.6MM RED SMD LED APTL3216SURCK

Description
Features and Applications 3.2 x 1.6 x 1.1mm (LxWxH) SMT LED Inner dome lens Narrow viewing angle 70° Low power consumption Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available Available in reverse mount version
Request a Quote Datasheet
Description
Features and Applications 3.2 x 1.6 x 1.1mm (LxWxH) SMT LED Inner dome lens Narrow viewing angle 70° Low power consumption Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available Available in reverse mount version
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.2X1.6MM RED SMD LED - APTL3216SURCK - Kingbright Corporation
City of Industry, CA, USA
3.2X1.6MM RED SMD LED
APTL3216SURCK
3.2X1.6MM RED SMD LED APTL3216SURCK
Features and Applications 3.2 x 1.6 x 1.1mm (LxWxH) SMT LED Inner dome lens Narrow viewing angle 70° Low power consumption Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available Available in reverse mount version

Features and Applications

  • 3.2 x 1.6 x 1.1mm (LxWxH) SMT LED
  • Inner dome lens
  • Narrow viewing angle 70°
  • Low power consumption
  • Compatible with automation placement equipment
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • Ideal for consumer applications
  • Suitable for computer peripherals
  • Suitable for industry applications
  • Backlighting
  • Status indication
  • Various colors and lens types available
  • Available in reverse mount version
Supplier's Site Datasheet
Optoelectronics - LED Indication - Discrete - 1331793-APTL3216SURCK - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1331793-APTL3216SURCK
Optoelectronics - LED Indication - Discrete 1331793-APTL3216SURCK
Manufacturer: Kingbright Win Source Part Number: 1331793-APTL3216SURC K Category: Optoelectronics>LED Indication - Discrete Packaging: Reel - TR Color: Red Size / Dimension: 3.20mm L x 1.60mm W Standard Package: 2,000 Mounting: Surface Mount Configuration: Standard Viewing Angle: 70° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 230mcd Voltage - Forward (Vf) (Typ): 1.95V Current - Test: 20mA Wavelength - Dominant: 630nm Wavelength - Peak: 645nm Height (Max): 1.10mm Supplier Device Package: Chip LED Case / Package: 1206 (3216 Metric) Lens Style: Round with Flat Top Lens Size: 1.60mm Dia ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Other Part Number: Q7994729C,754-1165-2 ,754-1165-1,754-1165 -6 Base Product Number: APTL3216 RoHS Status: ROHS3 Compliant

Manufacturer: Kingbright
Win Source Part Number: 1331793-APTL3216SURCK
Category: Optoelectronics>LED Indication - Discrete
Packaging: Reel - TR
Color: Red
Size / Dimension: 3.20mm L x 1.60mm W
Standard Package: 2,000
Mounting: Surface Mount
Configuration: Standard
Viewing Angle: 70°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 230mcd
Voltage - Forward (Vf) (Typ): 1.95V
Current - Test: 20mA
Wavelength - Dominant: 630nm
Wavelength - Peak: 645nm
Height (Max): 1.10mm
Supplier Device Package: Chip LED
Case / Package: 1206 (3216 Metric)
Lens Style: Round with Flat Top
Lens Size: 1.60mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Other Part Number: Q7994729C,754-1165-2,754-1165-1,754-1165-6
Base Product Number: APTL3216
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
LED Indication - Discrete - 754-1165-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1165-2-ND
LED Indication - Discrete 754-1165-2-ND
Red 630nm LED Indication - Discrete 1.95V 1206 (3216 Metric)

Red 630nm LED Indication - Discrete 1.95V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1165-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1165-6-ND
LED Indication - Discrete 754-1165-6-ND
Red 630nm LED Indication - Discrete 1.95V 1206 (3216 Metric)

Red 630nm LED Indication - Discrete 1.95V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1165-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1165-1-ND
LED Indication - Discrete 754-1165-1-ND
Red 630nm LED Indication - Discrete 1.95V 1206 (3216 Metric)

Red 630nm LED Indication - Discrete 1.95V 1206 (3216 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APTL3216SURCK
Standard LEDs - SMD APTL3216SURCK
Standard LEDs - SMD Red 630nm Water Clear 1000mcd

Standard LEDs - SMD Red 630nm Water Clear 1000mcd

Buy Now Datasheet
APTL3216SURCK Red LED; 630 nm 3216 (1206); Round Lens SMD package - 432-APTL3216SURCK - Utmel Electronic Limited
Hong Kong, China
APTL3216SURCK Red LED; 630 nm 3216 (1206); Round Lens SMD package
432-APTL3216SURCK
APTL3216SURCK Red LED; 630 nm 3216 (1206); Round Lens SMD package 432-APTL3216SURCK
APTL3216SURCK Red LED; 630 nm 3216 (1206); Round Lens SMD package

APTL3216SURCK Red LED; 630 nm 3216 (1206); Round Lens SMD package

Supplier's Site
3.2X1.6MM RED SMD LED, SMD LED, T&R - 70062883 - Allied Electronics, Inc.
Fort Worth, TX, USA
3.2X1.6MM RED SMD LED, SMD LED, T&R
70062883
3.2X1.6MM RED SMD LED, SMD LED, T&R 70062883
3.2X1.6MM RED SMD LED, SMD LED, T&R

3.2X1.6MM RED SMD LED, SMD LED, T&R

Supplier's Site

Technical Specifications

  Kingbright Corporation Win Source Electronics DigiKey VAST STOCK CO., LIMITED Utmel Electronic Limited Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number APTL3216SURCK 1331793-APTL3216SURCK 754-1165-2-ND APTL3216SURCK 432-APTL3216SURCK 70062883
Product Name 3.2X1.6MM RED SMD LED Optoelectronics - LED Indication - Discrete LED Indication - Discrete Standard LEDs - SMD APTL3216SURCK Red LED; 630 nm 3216 (1206); Round Lens SMD package 3.2X1.6MM RED SMD LED, SMD LED, T&R
LED Package: 1206 LED Height-1.1mm 1206 (3216 Metric) 3.20mm Lx1.60mm W
LED Type Red Red; Red Red Red; Red Red
Peak Wavelength 630 nm (6300 Å) 630 nm (6300 Å) 645 nm (6450 Å) 645 nm (6450 Å) 650 nm (6500 Å)
Viewing Angle 70 degrees 70 degrees 70 degrees 70 degrees
Luminous Intensity 230 milliCandela 230 milliCandela 550 milliCandela 550 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269534 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
EXCELED™ Series, Chip LED with reflector - SML-012V8T - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers
Led Light Bar, Cool Wht, 7100Lm, 1.458M; Light Colour Ledvance - 85AC2477 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 60000 milliwatts
View Details