Kingbright Corporation 3.2X1.6MM ORANGE SMD LED APTL3216SECK

Description
Features and Applications 3.2 x 1.6 x 1.1mm (LxWxH) SMT LED Inner dome lens Narrow viewing angle 70° Low power consumption Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available Available in reverse mount version
Request a Quote Datasheet
Description
Features and Applications 3.2 x 1.6 x 1.1mm (LxWxH) SMT LED Inner dome lens Narrow viewing angle 70° Low power consumption Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available Available in reverse mount version
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.2X1.6MM ORANGE SMD LED - APTL3216SECK - Kingbright Corporation
City of Industry, CA, USA
3.2X1.6MM ORANGE SMD LED
APTL3216SECK
3.2X1.6MM ORANGE SMD LED APTL3216SECK
Features and Applications 3.2 x 1.6 x 1.1mm (LxWxH) SMT LED Inner dome lens Narrow viewing angle 70° Low power consumption Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available Available in reverse mount version

Features and Applications

  • 3.2 x 1.6 x 1.1mm (LxWxH) SMT LED
  • Inner dome lens
  • Narrow viewing angle 70°
  • Low power consumption
  • Compatible with automation placement equipment
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • Ideal for consumer applications
  • Suitable for computer peripherals
  • Suitable for industry applications
  • Backlighting
  • Status indication
  • Various colors and lens types available
  • Available in reverse mount version
Supplier's Site Datasheet
LED Indication - Discrete - 754-1164-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1164-2-ND
LED Indication - Discrete 754-1164-2-ND
Orange 601nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Orange 601nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1164-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1164-1-ND
LED Indication - Discrete 754-1164-1-ND
Orange 601nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Orange 601nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1164-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1164-6-ND
LED Indication - Discrete 754-1164-6-ND
Orange 601nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Orange 601nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APTL3216SECK
Standard LEDs - SMD APTL3216SECK
Standard LEDs - SMD Orange 601nm Water Clear 1300mcd

Standard LEDs - SMD Orange 601nm Water Clear 1300mcd

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number APTL3216SECK 754-1164-2-ND APTL3216SECK
Product Name 3.2X1.6MM ORANGE SMD LED LED Indication - Discrete Standard LEDs - SMD
LED Package: 1206 LED Height-1.1mm 1206 (3216 Metric)
LED Type Orange Orange
Peak Wavelength 601 nm (6010 Å) 610 nm (6100 Å)
Viewing Angle 70 degrees 70 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103078 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Lens Type Domed Lens
View Details
3.5X2.8MM RGB SMD LED - AAAF3529SEEZGQBDS - Kingbright Corporation
Specs
LED Package: Top-Emitting Tri-Color SMD LED
LED Type Red; Green; Blue
Peak Wavelength 465 to 621 nm (4650 to 6210 Å)
View Details
3 suppliers
LED Indication - Discrete - 1497-XZDG68W5MAV-3CT-ND - DigiKey
Specs
LED Package: 0402 (1005 Metric)
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details