Kingbright Corporation 3.2X1.6MM BLUE SMD LED APTL3216QBC/D

Description
Features and Applications 3.2 x 1.6 x 1.1mm (LxWxH) SMT LED Inner dome lens Narrow viewing angle 70° Low power consumption Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available Available in reverse mount version
Request a Quote Datasheet
Description
Features and Applications 3.2 x 1.6 x 1.1mm (LxWxH) SMT LED Inner dome lens Narrow viewing angle 70° Low power consumption Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available Available in reverse mount version
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.2X1.6MM BLUE SMD LED - APTL3216QBC/D - Kingbright Corporation
City of Industry, CA, USA
3.2X1.6MM BLUE SMD LED
APTL3216QBC/D
3.2X1.6MM BLUE SMD LED APTL3216QBC/D
Features and Applications 3.2 x 1.6 x 1.1mm (LxWxH) SMT LED Inner dome lens Narrow viewing angle 70° Low power consumption Compatible with automation placement equipment Package: 2000pcs / reel Moisture sensitivity level : level 3 Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Backlighting Status indication Various colors and lens types available Available in reverse mount version

Features and Applications

  • 3.2 x 1.6 x 1.1mm (LxWxH) SMT LED
  • Inner dome lens
  • Narrow viewing angle 70°
  • Low power consumption
  • Compatible with automation placement equipment
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • Ideal for consumer applications
  • Suitable for computer peripherals
  • Suitable for industry applications
  • Backlighting
  • Status indication
  • Various colors and lens types available
  • Available in reverse mount version
Supplier's Site Datasheet
LED Indication - Discrete - 754-1445-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1445-2-ND
LED Indication - Discrete 754-1445-2-ND
Blue 465nm LED Indication - Discrete 3.3V 1206 (3216 Metric)

Blue 465nm LED Indication - Discrete 3.3V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1445-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1445-6-ND
LED Indication - Discrete 754-1445-6-ND
Blue 465nm LED Indication - Discrete 3.3V 1206 (3216 Metric)

Blue 465nm LED Indication - Discrete 3.3V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1445-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1445-1-ND
LED Indication - Discrete 754-1445-1-ND
Blue 465nm LED Indication - Discrete 3.3V 1206 (3216 Metric)

Blue 465nm LED Indication - Discrete 3.3V 1206 (3216 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1045825-APTL3216QBC/D
Optoelectronics - LED Indication - Discrete 1045825-APTL3216QBC/D
Win Source Part Number: 1045825-APTL3216QBC/ D Category: Optoelectronics>LED Indication - Discrete Color: Blue Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 70° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 250mcd Voltage - Forward (Vf) (Typ): 3.3V Current - Test: 20mA Wavelength - Dominant: 465nm Wavelength - Peak: 460nm Height (Max): 1.10mm Package / Case: 1206 (3216 Metric) Supplier Device Package: Chip LED Dimension: 3.20mm L x 1.60mm W Lens Style: Round with Flat Top Lens Size: 1.60mm Dia Alternative Parts (Cross-Reference): HLMP-PB00-N0000; APTD3216QBC/D; APTR3216QBC/D; APT3216QBC/D; VAOL-S8SB4; 598-8291-107F; C503B-BCS-CV0Z0461AP TL3216QBC/D.; APTL3216QBCD; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Other Names: APTL3216QBCD,754-144 5-1,754-1445-2,754-1 445-6 Base Product Number: APTL3216

Win Source Part Number: 1045825-APTL3216QBC/D
Category: Optoelectronics>LED Indication - Discrete
Color: Blue
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 70°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 250mcd
Voltage - Forward (Vf) (Typ): 3.3V
Current - Test: 20mA
Wavelength - Dominant: 465nm
Wavelength - Peak: 460nm
Height (Max): 1.10mm
Package / Case: 1206 (3216 Metric)
Supplier Device Package: Chip LED
Dimension: 3.20mm L x 1.60mm W
Lens Style: Round with Flat Top
Lens Size: 1.60mm Dia
Alternative Parts (Cross-Reference): HLMP-PB00-N0000; APTD3216QBC/D; APTR3216QBC/D; APT3216QBC/D; VAOL-S8SB4; 598-8291-107F; C503B-BCS-CV0Z0461APTL3216QBC/D.; APTL3216QBCD;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Other Names: APTL3216QBCD,754-1445-1,754-1445-2,754-1445-6
Base Product Number: APTL3216

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APTL3216QBC/D
Standard LEDs - SMD APTL3216QBC/D
Standard LEDs - SMD Blue 470nm Water Clear 500mcd

Standard LEDs - SMD Blue 470nm Water Clear 500mcd

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number APTL3216QBC/D 754-1445-2-ND 1045825-APTL3216QBC/D APTL3216QBC/D
Product Name 3.2X1.6MM BLUE SMD LED LED Indication - Discrete Optoelectronics - LED Indication - Discrete Standard LEDs - SMD
LED Package: 1206 LED Height-1.1mm 1206 (3216 Metric)
LED Type Blue Blue Blue; Blue
Peak Wavelength 465 nm (4650 Å) 460 nm (4600 Å) 465 nm (4650 Å)
Viewing Angle 70 degrees 70 degrees 70 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2121837 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 285 nm (2850 Å)
Viewing Angle 120 degrees
View Details
High Performance IR LED - QEB651 - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 870 nm (8700 Å)
Forward Current 65 milliamps
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details